☰
VIPER317LDTR
VIPER317LDTR
Active
Description:  IC OFFLINE SWITCH MULT TOP 16SO
Manufacturer:  STMicroelectronics
History Price: $1.73000
In Stock: 42340
VIPER317LDTR Specification
Specification
Part No
VIPER317LDTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
-
Frequency - Switching
60kHz
Power (Watts)
1 W
Fault Protection
Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER317LDTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER317LDTR Compare Parts
  • VIPER317LDTR vs VIPER53SP13TR
  • VIPER317LDTR vs VIPER53SP-E
  • VIPER317LDTR vs VIPER53SP
  • VIPER317LDTR vs VIPER53ESPTR-E
  • VIPER317LDTR vs VIPER53ESP-E
  • VIPER317LDTR vs VIPER53EDIP-E
  • VIPER317LDTR vs VIPER53DIP-E
  • VIPER317LDTR vs VIPER53DIP
  • VIPER317LDTR vs VIPER50SP13TR
  • VIPER317LDTR vs VIPER50SP
  • VIPER317LDTR vs VIPER50ASPTR-E
  • VIPER317LDTR vs VIPER50ASP-E
  • VIPER317LDTR vs VIPER50ASP
  • VIPER317LDTR vs VIPER38LE
  • VIPER317LDTR vs VIPER38LDTR
  • VIPER317LDTR vs VIPER38LD
  • VIPER317LDTR vs VIPER38HE
  • VIPER317LDTR vs VIPER38HDTR
  • VIPER317LDTR vs VIPER38HD
  • VIPER317LDTR vs VIPER37LE
  • VIPER317LDTR vs VIPER37LDTR
  • VIPER317LDTR vs VIPER37LD
  • VIPER317LDTR vs VIPER37HE
  • VIPER317LDTR vs VIPER37HDTR
  • VIPER317LDTR vs VIPER37HD
  • VIPER317LDTR vs VIPER35LE
  • VIPER317LDTR vs VIPER35LDTR
  • VIPER317LDTR vs VIPER35LD
  • VIPER317LDTR vs VIPER35HE
  • VIPER317LDTR vs VIPER35HDTR
  • VIPER317LDTR vs VIPER35HD
  • VIPER317LDTR vs VIPER32DIP
  • VIPER317LDTR vs VIPER319XDTR
  • VIPER317LDTR vs VIPER319HDTR
  • VIPER317LDTR vs VIPER318XDTR
  • VIPER317LDTR vs VIPER318LDTR
  • VIPER317LDTR vs VIPER318HDTR
  • VIPER317LDTR vs VIPER317HDTR
  • VIPER317LDTR vs VIPER28LN
  • VIPER317LDTR vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos