☰
VIPER28LN
VIPER28LN
Active
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER28LN Datasheet
History Price: $1.55000
In Stock: 10380
VIPER28LN Specification
Specification
Part No
VIPER28LN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
16 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-DIP
Mounting Type
Through Hole
VIPER28LN PDF Datasheet
VIPER28LN Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER28LN Compare Parts
  • VIPER28LN vs VIPER53SP13TR
  • VIPER28LN vs VIPER53SP-E
  • VIPER28LN vs VIPER53SP
  • VIPER28LN vs VIPER53ESPTR-E
  • VIPER28LN vs VIPER53ESP-E
  • VIPER28LN vs VIPER53EDIP-E
  • VIPER28LN vs VIPER53DIP-E
  • VIPER28LN vs VIPER53DIP
  • VIPER28LN vs VIPER50SP13TR
  • VIPER28LN vs VIPER50SP
  • VIPER28LN vs VIPER50ASPTR-E
  • VIPER28LN vs VIPER50ASP-E
  • VIPER28LN vs VIPER50ASP
  • VIPER28LN vs VIPER38LE
  • VIPER28LN vs VIPER38LDTR
  • VIPER28LN vs VIPER38LD
  • VIPER28LN vs VIPER38HE
  • VIPER28LN vs VIPER38HDTR
  • VIPER28LN vs VIPER38HD
  • VIPER28LN vs VIPER37LE
  • VIPER28LN vs VIPER37LDTR
  • VIPER28LN vs VIPER37LD
  • VIPER28LN vs VIPER37HE
  • VIPER28LN vs VIPER37HDTR
  • VIPER28LN vs VIPER37HD
  • VIPER28LN vs VIPER35LE
  • VIPER28LN vs VIPER35LDTR
  • VIPER28LN vs VIPER35LD
  • VIPER28LN vs VIPER35HE
  • VIPER28LN vs VIPER35HDTR
  • VIPER28LN vs VIPER35HD
  • VIPER28LN vs VIPER32DIP
  • VIPER28LN vs VIPER319XDTR
  • VIPER28LN vs VIPER319HDTR
  • VIPER28LN vs VIPER318XDTR
  • VIPER28LN vs VIPER318LDTR
  • VIPER28LN vs VIPER318HDTR
  • VIPER28LN vs VIPER317LDTR
  • VIPER28LN vs VIPER317HDTR
  • VIPER28LN vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos