☰
VIPER26LN
VIPER26LN
Active
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER26LN Datasheet
History Price: $1.55000
In Stock: 23540
VIPER26LN Specification
Specification
Part No
VIPER26LN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
13 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23.5V
Duty Cycle
70%
Frequency - Switching
60kHz
Power (Watts)
20 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-DIP
Mounting Type
Through Hole
VIPER26LN PDF Datasheet
VIPER26LN Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER26LN Compare Parts
  • VIPER26LN vs VIPER53SP13TR
  • VIPER26LN vs VIPER53SP-E
  • VIPER26LN vs VIPER53SP
  • VIPER26LN vs VIPER53ESPTR-E
  • VIPER26LN vs VIPER53ESP-E
  • VIPER26LN vs VIPER53EDIP-E
  • VIPER26LN vs VIPER53DIP-E
  • VIPER26LN vs VIPER53DIP
  • VIPER26LN vs VIPER50SP13TR
  • VIPER26LN vs VIPER50SP
  • VIPER26LN vs VIPER50ASPTR-E
  • VIPER26LN vs VIPER50ASP-E
  • VIPER26LN vs VIPER50ASP
  • VIPER26LN vs VIPER38LE
  • VIPER26LN vs VIPER38LDTR
  • VIPER26LN vs VIPER38LD
  • VIPER26LN vs VIPER38HE
  • VIPER26LN vs VIPER38HDTR
  • VIPER26LN vs VIPER38HD
  • VIPER26LN vs VIPER37LE
  • VIPER26LN vs VIPER37LDTR
  • VIPER26LN vs VIPER37LD
  • VIPER26LN vs VIPER37HE
  • VIPER26LN vs VIPER37HDTR
  • VIPER26LN vs VIPER37HD
  • VIPER26LN vs VIPER35LE
  • VIPER26LN vs VIPER35LDTR
  • VIPER26LN vs VIPER35LD
  • VIPER26LN vs VIPER35HE
  • VIPER26LN vs VIPER35HDTR
  • VIPER26LN vs VIPER35HD
  • VIPER26LN vs VIPER32DIP
  • VIPER26LN vs VIPER319XDTR
  • VIPER26LN vs VIPER319HDTR
  • VIPER26LN vs VIPER318XDTR
  • VIPER26LN vs VIPER318LDTR
  • VIPER26LN vs VIPER318HDTR
  • VIPER26LN vs VIPER317LDTR
  • VIPER26LN vs VIPER317HDTR
  • VIPER26LN vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping