☰
VIPER26LD
VIPER26LD
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER26LD Datasheet
History Price: $1.61000
In Stock: 32680
VIPER26LD Specification
Specification
Part No
VIPER26LD
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
13 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23.5V
Duty Cycle
70%
Frequency - Switching
60kHz
Power (Watts)
20 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER26LD PDF Datasheet
VIPER26LD Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER26LD Description
The STMicroelectronics VIPER26LD is a highly integrated, high-voltage power supply IC designed for a variety of applications, including offline power supplies, LED drivers, and other power management solutions. This device is part of the VIPER family, which is known for its efficiency and versatility in providing power conversion solutions.

## Key Features

1. Integrated High-Voltage Power MOSFET: The VIPER26LD includes a high-voltage power MOSFET, which simplifies the design and reduces the number of external components required.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications.

3. High Efficiency: The VIPER26LD is designed to achieve high efficiency, which is crucial for reducing energy consumption and heat generation in power supply applications.

4. Built-in Protection Features: The IC includes several protection features such as overvoltage protection (OVP), overcurrent protection (OCP), thermal shutdown (TSD), and a brown-out protection feature, ensuring reliable operation and safety.

5. Low Standby Power Consumption: The VIPER26LD is optimized for low standby power consumption, making it ideal for energy-efficient designs.

6. Flexible Output Configuration: The device can be configured for various output types, including constant voltage (CV) and constant current (CC) modes, which is particularly useful for LED driving applications.

7. Compact Package: The VIPER26LD is available in a compact DIP-8 package, which is suitable for space-constrained applications.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 26W in a typical application
- Switching Frequency: 65 kHz (typical)
- Efficiency: Up to 85% or higher, depending on the application
- Operating Temperature Range: -40°C to +150°C
- Protection Features:
- Overvoltage Protection (OVP)
- Overcurrent Protection (OCP)
- Thermal Shutdown (TSD)
- Brown-out Protection
- Package Type: DIP-8

## Applications

The VIPER26LD is suitable for a wide range of applications, including:

- Offline Power Supplies: Ideal for use in AC-DC converters for consumer electronics, appliances, and industrial equipment.
- LED Drivers: The device can be used to drive LED lighting systems, providing constant current regulation for optimal performance.
- Battery Chargers: The VIPER26LD can be employed in battery charging applications, ensuring efficient power conversion and management.
- Home Appliances: Suitable for various home appliances that require reliable and efficient power supply solutions.

## Conclusion

The STMicroelectronics VIPER26LD is a versatile and efficient power supply IC that offers a range of features and protections, making it suitable for various applications in power management. Its integrated high-voltage MOSFET, wide input voltage range, and low standby power consumption make it an excellent choice for designers looking to create reliable and energy-efficient power supply solutions. Whether used in consumer electronics, LED drivers, or industrial applications, the VIPER26LD provides a robust solution for modern power conversion needs.
VIPER26LD Compare Parts
  • VIPER26LD vs VIPER53SP13TR
  • VIPER26LD vs VIPER53SP-E
  • VIPER26LD vs VIPER53SP
  • VIPER26LD vs VIPER53ESPTR-E
  • VIPER26LD vs VIPER53ESP-E
  • VIPER26LD vs VIPER53EDIP-E
  • VIPER26LD vs VIPER53DIP-E
  • VIPER26LD vs VIPER53DIP
  • VIPER26LD vs VIPER50SP13TR
  • VIPER26LD vs VIPER50SP
  • VIPER26LD vs VIPER50ASPTR-E
  • VIPER26LD vs VIPER50ASP-E
  • VIPER26LD vs VIPER50ASP
  • VIPER26LD vs VIPER38LE
  • VIPER26LD vs VIPER38LDTR
  • VIPER26LD vs VIPER38LD
  • VIPER26LD vs VIPER38HE
  • VIPER26LD vs VIPER38HDTR
  • VIPER26LD vs VIPER38HD
  • VIPER26LD vs VIPER37LE
  • VIPER26LD vs VIPER37LDTR
  • VIPER26LD vs VIPER37LD
  • VIPER26LD vs VIPER37HE
  • VIPER26LD vs VIPER37HDTR
  • VIPER26LD vs VIPER37HD
  • VIPER26LD vs VIPER35LE
  • VIPER26LD vs VIPER35LDTR
  • VIPER26LD vs VIPER35LD
  • VIPER26LD vs VIPER35HE
  • VIPER26LD vs VIPER35HDTR
  • VIPER26LD vs VIPER35HD
  • VIPER26LD vs VIPER32DIP
  • VIPER26LD vs VIPER319XDTR
  • VIPER26LD vs VIPER319HDTR
  • VIPER26LD vs VIPER318XDTR
  • VIPER26LD vs VIPER318LDTR
  • VIPER26LD vs VIPER318HDTR
  • VIPER26LD vs VIPER317LDTR
  • VIPER26LD vs VIPER317HDTR
  • VIPER26LD vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping