☰
VIPER265KDTR
VIPER265KDTR
Active
Description:  IC OFFLINE SWITCH MULT TOP 16SO
Manufacturer:  STMicroelectronics
History Price: $2.25000
In Stock: 33645
VIPER265KDTR Specification
Specification
Part No
VIPER265KDTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
1050V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
13 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23.5V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
20 W
Fault Protection
Current Limiting, Over Load, Short Circuit
Control Features
EN, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER265KDTR PDF Datasheet
VIPER265KDTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER265KDTR Compare Parts
  • VIPER265KDTR vs VIPER53SP13TR
  • VIPER265KDTR vs VIPER53SP-E
  • VIPER265KDTR vs VIPER53SP
  • VIPER265KDTR vs VIPER53ESPTR-E
  • VIPER265KDTR vs VIPER53ESP-E
  • VIPER265KDTR vs VIPER53EDIP-E
  • VIPER265KDTR vs VIPER53DIP-E
  • VIPER265KDTR vs VIPER53DIP
  • VIPER265KDTR vs VIPER50SP13TR
  • VIPER265KDTR vs VIPER50SP
  • VIPER265KDTR vs VIPER50ASPTR-E
  • VIPER265KDTR vs VIPER50ASP-E
  • VIPER265KDTR vs VIPER50ASP
  • VIPER265KDTR vs VIPER38LE
  • VIPER265KDTR vs VIPER38LDTR
  • VIPER265KDTR vs VIPER38LD
  • VIPER265KDTR vs VIPER38HE
  • VIPER265KDTR vs VIPER38HDTR
  • VIPER265KDTR vs VIPER38HD
  • VIPER265KDTR vs VIPER37LE
  • VIPER265KDTR vs VIPER37LDTR
  • VIPER265KDTR vs VIPER37LD
  • VIPER265KDTR vs VIPER37HE
  • VIPER265KDTR vs VIPER37HDTR
  • VIPER265KDTR vs VIPER37HD
  • VIPER265KDTR vs VIPER35LE
  • VIPER265KDTR vs VIPER35LDTR
  • VIPER265KDTR vs VIPER35LD
  • VIPER265KDTR vs VIPER35HE
  • VIPER265KDTR vs VIPER35HDTR
  • VIPER265KDTR vs VIPER35HD
  • VIPER265KDTR vs VIPER32DIP
  • VIPER265KDTR vs VIPER319XDTR
  • VIPER265KDTR vs VIPER319HDTR
  • VIPER265KDTR vs VIPER318XDTR
  • VIPER265KDTR vs VIPER318LDTR
  • VIPER265KDTR vs VIPER318HDTR
  • VIPER265KDTR vs VIPER317LDTR
  • VIPER265KDTR vs VIPER317HDTR
  • VIPER265KDTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping