☰
VIPER22AS
VIPER22AS
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   VIPER22AS Datasheet
History Price: Obsolete
In Stock: 37430
VIPER22AS Specification
Specification
Part No
VIPER22AS
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
730V
Topology
Flyback
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
8V ~ 38V
Duty Cycle
-
Frequency - Switching
60kHz
Power (Watts)
7 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
VIPER22AS PDF Datasheet
VIPER22AS Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER22AS Description
The STMicroelectronics VIPER22AS is a highly integrated, monolithic power supply IC designed for a variety of applications, particularly in the field of switch-mode power supplies (SMPS). This device is part of the VIPer family, which is known for its high efficiency and compact design, making it suitable for low-power applications such as adapters, chargers, and auxiliary power supplies.

## Overview

The VIPER22AS is a versatile device that combines a high-voltage power MOSFET with a PWM controller in a single package. This integration allows for a simplified design, reduced component count, and improved reliability. The VIPER22AS is particularly well-suited for flyback converter topologies, which are commonly used in isolated power supply designs.

## Key Features

1. Integrated High-Voltage Power MOSFET: The VIPER22AS includes a built-in high-voltage MOSFET, which eliminates the need for an external switching device, reducing the overall size and complexity of the power supply design.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range of 85V to 265V AC, making it suitable for universal input applications.

3. High Efficiency: The VIPER22AS is designed to achieve high efficiency, typically greater than 80%, which helps to minimize energy losses and reduce heat generation.

4. PWM Control: The device employs pulse-width modulation (PWM) control for regulating the output voltage, providing excellent load and line regulation.

5. Built-in Protections: The VIPER22AS includes several built-in protection features, such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD), ensuring safe and reliable operation.

6. Low Standby Power Consumption: The device is designed to minimize standby power consumption, making it suitable for energy-efficient applications.

7. Compact Package: The VIPER22AS is available in a compact DIP-8 or SO-8 package, allowing for easy integration into space-constrained designs.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 22W (depending on the application and design)
- Switching Frequency: 100 kHz (typical)
- Efficiency: Greater than 80% (typical)
- Operating Temperature Range: -40°C to +150°C
- Package Types: DIP-8, SO-8

## Pin Configuration

The VIPER22AS typically comes in an 8-pin package. The pin configuration includes:

- Pin 1 (DRAIN): Connection to the drain of the internal MOSFET.
- Pin 2 (SOURCE): Connection to the source of the internal MOSFET and ground.
- Pin 3 (VCC): Supply voltage input for the internal circuitry.
- Pin 4 (GND): Ground connection.
- Pin 5 (COMP): Compensation pin for the feedback loop.
- Pin 6 (FB): Feedback pin for voltage regulation.
- Pin 7 (CS): Current sense pin for overcurrent protection.
- Pin 8 (VREF): Reference voltage output for external circuitry.

## Applications

The VIPER22AS is suitable for a wide range of applications, including:

- AC-DC Adapters: For powering consumer electronics and appliances.
- Charger Circuits: In battery chargers for portable devices.
- LED Drivers: For driving LED lighting applications.
- Telecom Power Supplies: In telecommunications equipment requiring reliable power sources.
- Industrial Power Supplies: For various industrial applications needing efficient power conversion.

## Conclusion

The STMicroelectronics VIPER22AS is a highly integrated and efficient power supply IC that simplifies the design of switch-mode power supplies. With its wide input voltage range, built-in protections, and compact package, it is an excellent choice for a variety of low-power applications. Its high efficiency and low standby power consumption make it particularly appealing in today%27s energy-conscious market, where reducing power losses is a key design consideration. Whether used in consumer electronics, industrial applications, or power adapters, the VIPER22AS provides reliable performance and ease of integration for engineers and designers.
VIPER22AS Compare Parts
  • VIPER22AS vs VIPER53SP13TR
  • VIPER22AS vs VIPER53SP-E
  • VIPER22AS vs VIPER53SP
  • VIPER22AS vs VIPER53ESPTR-E
  • VIPER22AS vs VIPER53ESP-E
  • VIPER22AS vs VIPER53EDIP-E
  • VIPER22AS vs VIPER53DIP-E
  • VIPER22AS vs VIPER53DIP
  • VIPER22AS vs VIPER50SP13TR
  • VIPER22AS vs VIPER50SP
  • VIPER22AS vs VIPER50ASPTR-E
  • VIPER22AS vs VIPER50ASP-E
  • VIPER22AS vs VIPER50ASP
  • VIPER22AS vs VIPER38LE
  • VIPER22AS vs VIPER38LDTR
  • VIPER22AS vs VIPER38LD
  • VIPER22AS vs VIPER38HE
  • VIPER22AS vs VIPER38HDTR
  • VIPER22AS vs VIPER38HD
  • VIPER22AS vs VIPER37LE
  • VIPER22AS vs VIPER37LDTR
  • VIPER22AS vs VIPER37LD
  • VIPER22AS vs VIPER37HE
  • VIPER22AS vs VIPER37HDTR
  • VIPER22AS vs VIPER37HD
  • VIPER22AS vs VIPER35LE
  • VIPER22AS vs VIPER35LDTR
  • VIPER22AS vs VIPER35LD
  • VIPER22AS vs VIPER35HE
  • VIPER22AS vs VIPER35HDTR
  • VIPER22AS vs VIPER35HD
  • VIPER22AS vs VIPER32DIP
  • VIPER22AS vs VIPER319XDTR
  • VIPER22AS vs VIPER319HDTR
  • VIPER22AS vs VIPER318XDTR
  • VIPER22AS vs VIPER318LDTR
  • VIPER22AS vs VIPER318HDTR
  • VIPER22AS vs VIPER317LDTR
  • VIPER22AS vs VIPER317HDTR
  • VIPER22AS vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping