☰
VIPER222XSTR
VIPER222XSTR
Active
Description:  IC OFFLINE SWITCH FLYBACK 10SSOP
Manufacturer:  STMicroelectronics
History Price: $1.24000
In Stock: 33490
VIPER222XSTR Specification
Specification
Part No
VIPER222XSTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
730V
Topology
Flyback
Voltage - Start Up
30 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
30kHz
Power (Watts)
13 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER222XSTR PDF Datasheet
VIPER222XSTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER222XSTR Compare Parts
  • VIPER222XSTR vs VIPER53SP13TR
  • VIPER222XSTR vs VIPER53SP-E
  • VIPER222XSTR vs VIPER53SP
  • VIPER222XSTR vs VIPER53ESPTR-E
  • VIPER222XSTR vs VIPER53ESP-E
  • VIPER222XSTR vs VIPER53EDIP-E
  • VIPER222XSTR vs VIPER53DIP-E
  • VIPER222XSTR vs VIPER53DIP
  • VIPER222XSTR vs VIPER50SP13TR
  • VIPER222XSTR vs VIPER50SP
  • VIPER222XSTR vs VIPER50ASPTR-E
  • VIPER222XSTR vs VIPER50ASP-E
  • VIPER222XSTR vs VIPER50ASP
  • VIPER222XSTR vs VIPER38LE
  • VIPER222XSTR vs VIPER38LDTR
  • VIPER222XSTR vs VIPER38LD
  • VIPER222XSTR vs VIPER38HE
  • VIPER222XSTR vs VIPER38HDTR
  • VIPER222XSTR vs VIPER38HD
  • VIPER222XSTR vs VIPER37LE
  • VIPER222XSTR vs VIPER37LDTR
  • VIPER222XSTR vs VIPER37LD
  • VIPER222XSTR vs VIPER37HE
  • VIPER222XSTR vs VIPER37HDTR
  • VIPER222XSTR vs VIPER37HD
  • VIPER222XSTR vs VIPER35LE
  • VIPER222XSTR vs VIPER35LDTR
  • VIPER222XSTR vs VIPER35LD
  • VIPER222XSTR vs VIPER35HE
  • VIPER222XSTR vs VIPER35HDTR
  • VIPER222XSTR vs VIPER35HD
  • VIPER222XSTR vs VIPER32DIP
  • VIPER222XSTR vs VIPER319XDTR
  • VIPER222XSTR vs VIPER319HDTR
  • VIPER222XSTR vs VIPER318XDTR
  • VIPER222XSTR vs VIPER318LDTR
  • VIPER222XSTR vs VIPER318HDTR
  • VIPER222XSTR vs VIPER317LDTR
  • VIPER222XSTR vs VIPER317HDTR
  • VIPER222XSTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping