☰
VIPER17LN
VIPER17LN
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER17LN Datasheet
History Price: $1.35000
In Stock: 4830
VIPER17LN Specification
Specification
Part No
VIPER17LN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
70%
Frequency - Switching
60kHz
Power (Watts)
10 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-DIP
Mounting Type
Through Hole
VIPER17LN PDF Datasheet
VIPER17LN Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER17LN Description
Overview of STMicroelectronics VIPER17LN

The STMicroelectronics VIPER17LN is a highly integrated, monolithic power converter designed for use in off-line switching power supplies. It is particularly suitable for applications requiring low to medium power levels, such as adapters, chargers, and industrial power supplies. The VIPER17LN combines a high-voltage power MOSFET with a PWM controller in a single package, providing a compact and efficient solution for various AC-DC conversion needs.

Key Specifications

- Input Voltage Range: The VIPER17LN operates with an input voltage range from 85V to 265V AC, making it suitable for worldwide applications.
- Output Power: It can deliver up to 17W of output power in continuous operation and up to 25W in peak conditions, depending on the thermal management and application design.
- Switching Frequency: The device operates at a fixed switching frequency of approximately 65 kHz, which helps to minimize the size of passive components such as transformers and filters.
- Integrated Features: The VIPER17LN includes an integrated high-voltage startup circuit that allows the device to start up without requiring an external supply, simplifying the design process.
- Thermal Protection: The device features built-in thermal shutdown protection to safeguard against overheating during operation.

Features and Benefits

- High Efficiency: The VIPER17LN is designed for high efficiency, reducing energy losses during operation. This is particularly beneficial in applications where energy consumption is critical.
- Compact Size: With its monolithic design, the VIPER17LN reduces the number of external components required, leading to smaller PCB layouts and lower manufacturing costs.
- Built-in Protection Mechanisms: In addition to thermal shutdown, the device includes overvoltage protection (OVP) and overcurrent protection (OCP), enhancing reliability and safety in various operating conditions.
- Low Standby Power Consumption: The device features low standby power consumption, making it ideal for energy-efficient designs that comply with modern energy regulations.

Applications

The versatility of the VIPER17LN makes it suitable for a wide range of applications:

1. AC-DC Adapters: Commonly used in wall adapters for charging portable devices such as smartphones and tablets.
2. Consumer Electronics: Suitable for powering devices like LED drivers, audio systems, and home appliances that require efficient AC-DC conversion.
3. Industrial Power Supplies: Ideal for use in industrial equipment where reliable power conversion is necessary without compromising on efficiency or safety.
4. Telecommunications Equipment: Used in telecom devices that require stable power supply under varying load conditions.

Performance Characteristics

The performance characteristics of the VIPER17LN enhance its functionality:

- Robust Start-Up Behavior: The integrated high-voltage startup circuit allows for reliable startup even under varying input conditions without additional components.
- Good Line Regulation: The device offers excellent line regulation capabilities, ensuring stable output voltage across a wide input voltage range.
- Fast Transient Response: Designed to handle rapid changes in load conditions effectively, ensuring minimal voltage dips or spikes during operation.

Conclusion

In conclusion, the STMicroelectronics VIPER17LN is a powerful yet compact solution for off-line switching power supply applications. Its integration of key features such as built-in protections, high efficiency, and low standby consumption makes it an attractive choice for designers looking to create reliable and efficient power supplies. Whether used in consumer electronics or industrial applications, the VIPER17LN provides a robust performance that meets modern energy efficiency standards while simplifying design complexity.
VIPER17LN Compare Parts
  • VIPER17LN vs VIPER53SP13TR
  • VIPER17LN vs VIPER53SP-E
  • VIPER17LN vs VIPER53SP
  • VIPER17LN vs VIPER53ESPTR-E
  • VIPER17LN vs VIPER53ESP-E
  • VIPER17LN vs VIPER53EDIP-E
  • VIPER17LN vs VIPER53DIP-E
  • VIPER17LN vs VIPER53DIP
  • VIPER17LN vs VIPER50SP13TR
  • VIPER17LN vs VIPER50SP
  • VIPER17LN vs VIPER50ASPTR-E
  • VIPER17LN vs VIPER50ASP-E
  • VIPER17LN vs VIPER50ASP
  • VIPER17LN vs VIPER38LE
  • VIPER17LN vs VIPER38LDTR
  • VIPER17LN vs VIPER38LD
  • VIPER17LN vs VIPER38HE
  • VIPER17LN vs VIPER38HDTR
  • VIPER17LN vs VIPER38HD
  • VIPER17LN vs VIPER37LE
  • VIPER17LN vs VIPER37LDTR
  • VIPER17LN vs VIPER37LD
  • VIPER17LN vs VIPER37HE
  • VIPER17LN vs VIPER37HDTR
  • VIPER17LN vs VIPER37HD
  • VIPER17LN vs VIPER35LE
  • VIPER17LN vs VIPER35LDTR
  • VIPER17LN vs VIPER35LD
  • VIPER17LN vs VIPER35HE
  • VIPER17LN vs VIPER35HDTR
  • VIPER17LN vs VIPER35HD
  • VIPER17LN vs VIPER32DIP
  • VIPER17LN vs VIPER319XDTR
  • VIPER17LN vs VIPER319HDTR
  • VIPER17LN vs VIPER318XDTR
  • VIPER17LN vs VIPER318LDTR
  • VIPER17LN vs VIPER318HDTR
  • VIPER17LN vs VIPER317LDTR
  • VIPER17LN vs VIPER317HDTR
  • VIPER17LN vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping