☰
VIPER17LDTR
VIPER17LDTR
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER17LDTR Datasheet
History Price: $1.21000
In Stock: 42360
VIPER17LDTR Specification
Specification
Part No
VIPER17LDTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
70%
Frequency - Switching
60kHz
Power (Watts)
10 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER17LDTR PDF Datasheet
VIPER17LDTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER17LDTR Compare Parts
  • VIPER17LDTR vs VIPER53SP13TR
  • VIPER17LDTR vs VIPER53SP-E
  • VIPER17LDTR vs VIPER53SP
  • VIPER17LDTR vs VIPER53ESPTR-E
  • VIPER17LDTR vs VIPER53ESP-E
  • VIPER17LDTR vs VIPER53EDIP-E
  • VIPER17LDTR vs VIPER53DIP-E
  • VIPER17LDTR vs VIPER53DIP
  • VIPER17LDTR vs VIPER50SP13TR
  • VIPER17LDTR vs VIPER50SP
  • VIPER17LDTR vs VIPER50ASPTR-E
  • VIPER17LDTR vs VIPER50ASP-E
  • VIPER17LDTR vs VIPER50ASP
  • VIPER17LDTR vs VIPER38LE
  • VIPER17LDTR vs VIPER38LDTR
  • VIPER17LDTR vs VIPER38LD
  • VIPER17LDTR vs VIPER38HE
  • VIPER17LDTR vs VIPER38HDTR
  • VIPER17LDTR vs VIPER38HD
  • VIPER17LDTR vs VIPER37LE
  • VIPER17LDTR vs VIPER37LDTR
  • VIPER17LDTR vs VIPER37LD
  • VIPER17LDTR vs VIPER37HE
  • VIPER17LDTR vs VIPER37HDTR
  • VIPER17LDTR vs VIPER37HD
  • VIPER17LDTR vs VIPER35LE
  • VIPER17LDTR vs VIPER35LDTR
  • VIPER17LDTR vs VIPER35LD
  • VIPER17LDTR vs VIPER35HE
  • VIPER17LDTR vs VIPER35HDTR
  • VIPER17LDTR vs VIPER35HD
  • VIPER17LDTR vs VIPER32DIP
  • VIPER17LDTR vs VIPER319XDTR
  • VIPER17LDTR vs VIPER319HDTR
  • VIPER17LDTR vs VIPER318XDTR
  • VIPER17LDTR vs VIPER318LDTR
  • VIPER17LDTR vs VIPER318HDTR
  • VIPER17LDTR vs VIPER317LDTR
  • VIPER17LDTR vs VIPER317HDTR
  • VIPER17LDTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping