☰
VIPER17HDTR
VIPER17HDTR
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER17HDTR Datasheet
History Price: $1.21000
In Stock: 2390
VIPER17HDTR Specification
Specification
Part No
VIPER17HDTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
70%
Frequency - Switching
115kHz
Power (Watts)
10 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER17HDTR PDF Datasheet
VIPER17HDTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER17HDTR Compare Parts
  • VIPER17HDTR vs VIPER53SP13TR
  • VIPER17HDTR vs VIPER53SP-E
  • VIPER17HDTR vs VIPER53SP
  • VIPER17HDTR vs VIPER53ESPTR-E
  • VIPER17HDTR vs VIPER53ESP-E
  • VIPER17HDTR vs VIPER53EDIP-E
  • VIPER17HDTR vs VIPER53DIP-E
  • VIPER17HDTR vs VIPER53DIP
  • VIPER17HDTR vs VIPER50SP13TR
  • VIPER17HDTR vs VIPER50SP
  • VIPER17HDTR vs VIPER50ASPTR-E
  • VIPER17HDTR vs VIPER50ASP-E
  • VIPER17HDTR vs VIPER50ASP
  • VIPER17HDTR vs VIPER38LE
  • VIPER17HDTR vs VIPER38LDTR
  • VIPER17HDTR vs VIPER38LD
  • VIPER17HDTR vs VIPER38HE
  • VIPER17HDTR vs VIPER38HDTR
  • VIPER17HDTR vs VIPER38HD
  • VIPER17HDTR vs VIPER37LE
  • VIPER17HDTR vs VIPER37LDTR
  • VIPER17HDTR vs VIPER37LD
  • VIPER17HDTR vs VIPER37HE
  • VIPER17HDTR vs VIPER37HDTR
  • VIPER17HDTR vs VIPER37HD
  • VIPER17HDTR vs VIPER35LE
  • VIPER17HDTR vs VIPER35LDTR
  • VIPER17HDTR vs VIPER35LD
  • VIPER17HDTR vs VIPER35HE
  • VIPER17HDTR vs VIPER35HDTR
  • VIPER17HDTR vs VIPER35HD
  • VIPER17HDTR vs VIPER32DIP
  • VIPER17HDTR vs VIPER319XDTR
  • VIPER17HDTR vs VIPER319HDTR
  • VIPER17HDTR vs VIPER318XDTR
  • VIPER17HDTR vs VIPER318LDTR
  • VIPER17HDTR vs VIPER318HDTR
  • VIPER17HDTR vs VIPER317LDTR
  • VIPER17HDTR vs VIPER317HDTR
  • VIPER17HDTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping