☰
VIPER15HD
VIPER15HD
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER15HD Datasheet
History Price: Obsolete
In Stock: 35910
VIPER15HD Specification
Specification
Part No
VIPER15HD
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
-
Frequency - Switching
225kHz
Power (Watts)
10 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER15HD PDF Datasheet
VIPER15HD Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER15HD Compare Parts
  • VIPER15HD vs VIPER53SP13TR
  • VIPER15HD vs VIPER53SP-E
  • VIPER15HD vs VIPER53SP
  • VIPER15HD vs VIPER53ESPTR-E
  • VIPER15HD vs VIPER53ESP-E
  • VIPER15HD vs VIPER53EDIP-E
  • VIPER15HD vs VIPER53DIP-E
  • VIPER15HD vs VIPER53DIP
  • VIPER15HD vs VIPER50SP13TR
  • VIPER15HD vs VIPER50SP
  • VIPER15HD vs VIPER50ASPTR-E
  • VIPER15HD vs VIPER50ASP-E
  • VIPER15HD vs VIPER50ASP
  • VIPER15HD vs VIPER38LE
  • VIPER15HD vs VIPER38LDTR
  • VIPER15HD vs VIPER38LD
  • VIPER15HD vs VIPER38HE
  • VIPER15HD vs VIPER38HDTR
  • VIPER15HD vs VIPER38HD
  • VIPER15HD vs VIPER37LE
  • VIPER15HD vs VIPER37LDTR
  • VIPER15HD vs VIPER37LD
  • VIPER15HD vs VIPER37HE
  • VIPER15HD vs VIPER37HDTR
  • VIPER15HD vs VIPER37HD
  • VIPER15HD vs VIPER35LE
  • VIPER15HD vs VIPER35LDTR
  • VIPER15HD vs VIPER35LD
  • VIPER15HD vs VIPER35HE
  • VIPER15HD vs VIPER35HDTR
  • VIPER15HD vs VIPER35HD
  • VIPER15HD vs VIPER32DIP
  • VIPER15HD vs VIPER319XDTR
  • VIPER15HD vs VIPER319HDTR
  • VIPER15HD vs VIPER318XDTR
  • VIPER15HD vs VIPER318LDTR
  • VIPER15HD vs VIPER318HDTR
  • VIPER15HD vs VIPER317LDTR
  • VIPER15HD vs VIPER317HDTR
  • VIPER15HD vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping