☰
VIPER12ASTR-E
VIPER12ASTR-E
Active
Description:  IC OFFLINE SWITCH 8SOIC
Manufacturer:  STMicroelectronics
History Price: $1.43000
In Stock: 17540
VIPER12ASTR-E Specification
Specification
Part No
VIPER12ASTR-E
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
730V
Topology
-
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
9V ~ 38V
Duty Cycle
-
Frequency - Switching
60kHz
Power (Watts)
8 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
VIPER12ASTR-E PDF Datasheet
VIPER12ASTR-E Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER12ASTR-E Description
The STMicroelectronics VIPER12ASTR-E is a highly integrated power supply IC designed for a variety of applications, particularly in the realm of offline power supplies. This device is part of the VIPER family, which is renowned for its efficiency, compact design, and versatility in providing power conversion solutions. The VIPER12ASTR-E is specifically tailored for low to medium power applications, making it a popular choice among engineers and designers.

## Key Features

1. Integrated High-Voltage Power MOSFET: The VIPER12ASTR-E includes a built-in high-voltage power MOSFET, whic用英语长篇详细介绍STMicroelectronics VIPER12ASTR-E,包含规格参数。不用中文h simplifies the design process and reduces the number of external components required. This integration leads to a more compact and cost-effective solution.

2. Wide Input Voltage Range: The device operates over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications and ensuring compatibility with various mains voltages.

3. High Efficiency: The VIPER12ASTR-E is designed to achieve high efficiency, often exceeding 85%, which is crucial for minimizing energy consumption and heat generation in power supply applications. This efficiency is particularly important in applications where energy savings are a priority.

4. Built-in Protection Features: The IC incorporates several protection mechanisms to enhance reliability and safety, including:
- Overvoltage Protection (OVP): Prevents damage to the circuit by shutting down the output in case of excessive voltage.
- Overcurrent Protection (OCP): Protects the device from excessive current conditions.
- Thermal Shutdown (TSD): Automatically shuts down the device if it overheats, preventing thermal damage.
- Short-Circuit Protection (SCP): Safeguards the circuit in the event of a short circuit.

5. Low Standby Power Consumption: The VIPER12ASTR-E is optimized for low standby power consumption, making it ideal for energy-efficient designs, particularly in applications where power conservation is critical.

6. Flexible Output Configuration: The device can be configured for various output types, including constant voltage (CV) and constant current (CC) modes, which is particularly useful for applications such as LED driving.

7. Compact Package: The VIPER12ASTR-E is available in a compact DIP-8 package, which is suitable for space-constrained applications and facilitates easy integration into existing designs.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 12W in typical applications
- Switching Frequency: 65 kHz (typical)
- Efficiency: Up to 85% or higher, depending on the application
- Operating Temperature Range: -40°C to +150°C
- Protection Features:
- Overvoltage Protection (OVP)
- Overcurrent Protection (OCP)
- Thermal Shutdown (TSD)
- Short-Circuit Protection (SCP)
- Package Type: DIP-8 (also available in other package types)

## Applications

The VIPER12ASTR-E is suitable for a wide range of applications, including:

- Offline Power Supplies: Ideal for use in AC-DC converters for consumer electronics, appliances, and industrial equipment.
- LED Drivers: The device can be used to drive LED lighting systems, providing constant current regulation for optimal performance.
- Battery Chargers: The VIPER12ASTR-E can be employed in battery charging applications, ensuring efficient power conversion and management.
- Home Appliances: Suitable for various home appliances that require reliable and efficient power supply solutions.

## Conclusion

The STMicroelectronics VIPER12ASTR-E is a versatile and efficient power supply IC that offers a range of features and protections, making it suitable for various applications in power management. Its integrated high-voltage MOSFET, wide input voltage range, and low standby power consumption make it an excellent choice for designers looking to create reliable and energy-efficient power supply solutions. Whether used in consumer electronics, LED drivers, or industrial applications, the VIPER12ASTR-E provides a robust solution for modern power conversion needs. Its combination of performance, safety features, and compact design makes it a valuable component in the power supply landscape.
VIPER12ASTR-E Compare Parts
  • VIPER12ASTR-E vs VIPER53SP13TR
  • VIPER12ASTR-E vs VIPER53SP-E
  • VIPER12ASTR-E vs VIPER53SP
  • VIPER12ASTR-E vs VIPER53ESPTR-E
  • VIPER12ASTR-E vs VIPER53ESP-E
  • VIPER12ASTR-E vs VIPER53EDIP-E
  • VIPER12ASTR-E vs VIPER53DIP-E
  • VIPER12ASTR-E vs VIPER53DIP
  • VIPER12ASTR-E vs VIPER50SP13TR
  • VIPER12ASTR-E vs VIPER50SP
  • VIPER12ASTR-E vs VIPER50ASPTR-E
  • VIPER12ASTR-E vs VIPER50ASP-E
  • VIPER12ASTR-E vs VIPER50ASP
  • VIPER12ASTR-E vs VIPER38LE
  • VIPER12ASTR-E vs VIPER38LDTR
  • VIPER12ASTR-E vs VIPER38LD
  • VIPER12ASTR-E vs VIPER38HE
  • VIPER12ASTR-E vs VIPER38HDTR
  • VIPER12ASTR-E vs VIPER38HD
  • VIPER12ASTR-E vs VIPER37LE
  • VIPER12ASTR-E vs VIPER37LDTR
  • VIPER12ASTR-E vs VIPER37LD
  • VIPER12ASTR-E vs VIPER37HE
  • VIPER12ASTR-E vs VIPER37HDTR
  • VIPER12ASTR-E vs VIPER37HD
  • VIPER12ASTR-E vs VIPER35LE
  • VIPER12ASTR-E vs VIPER35LDTR
  • VIPER12ASTR-E vs VIPER35LD
  • VIPER12ASTR-E vs VIPER35HE
  • VIPER12ASTR-E vs VIPER35HDTR
  • VIPER12ASTR-E vs VIPER35HD
  • VIPER12ASTR-E vs VIPER32DIP
  • VIPER12ASTR-E vs VIPER319XDTR
  • VIPER12ASTR-E vs VIPER319HDTR
  • VIPER12ASTR-E vs VIPER318XDTR
  • VIPER12ASTR-E vs VIPER318LDTR
  • VIPER12ASTR-E vs VIPER318HDTR
  • VIPER12ASTR-E vs VIPER317LDTR
  • VIPER12ASTR-E vs VIPER317HDTR
  • VIPER12ASTR-E vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping