☰
VIPER12AS
VIPER12AS
Obsolete
Description:  IC OFFLINE SWITCH 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   VIPER12AS Datasheet
History Price: Obsolete
In Stock: 5740
VIPER12AS Specification
Specification
Part No
VIPER12AS
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
730V
Topology
-
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
9V ~ 38V
Duty Cycle
-
Frequency - Switching
60kHz
Power (Watts)
8 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
VIPER12AS PDF Datasheet
VIPER12AS Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER12AS Description
The STMicroelectronics VIPER12AS is a highly integrated power supply IC designed for a variety of applications, particularly in the field of offline power supplies. This device is part of the VIPER family, which is known for its efficiency, compact design, and versatility in providing power conversion solutions. The VIPER12AS is particularly suitable for low to medium power applications, making it a popular choice among engineers and designers.

## Key Features

1. Integrated High-Voltage Power MOSFET: The VIPER12AS includes a built-in high-voltage power MOSFET, which simplifies the design process and reduces the number of external components required, leading to a more compact solution.

2. Wide Input Voltage Range: The device operates over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications and ensuring compatibility with various mains voltages.

3. High Efficiency: The VIPER12AS is designed to achieve high efficiency, often exceeding 85%, which is crucial for minimizing energy consumption and heat generation in power supply applications.

4. Built-in Protection Features: The IC incorporates several protection mechanisms, including:
- Overvoltage Protection (OVP)
- Overcurrent Protection (OCP)
- Thermal Shutdown (TSD)
- Short-Circuit Protection (SCP)
These features enhance the reliability and safety of the power supply.

5. Low Standby Power Consumption: The VIPER12AS is optimized for low standby power consumption, making it ideal for energy-efficient designs, particularly in applications where power conservation is critical.

6. Flexible Output Configuration: The device can be configured for various output types, including constant voltage (CV) and constant current (CC) modes, which is particularly useful for applications such as LED driving.

7. Compact Package: The VIPER12AS is available in a compact DIP-8 package, which is suitable for space-constrained applications and facilitates easy integration into existing designs.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 12W in typical applications
- Switching Frequency: 65 kHz (typical)
- Efficiency: Up to 85% or higher, depending on the application
- Operating Temperature Range: -40°C to +150°C
- Protection Features:
- Overvoltage Protection (OVP)
- Overcurrent Protection (OCP)
- Thermal Shutdown (TSD)
- Short-Circuit Protection (SCP)
- Package Type: DIP-8

## Applications

The VIPER12AS is suitable for a wide range of applications, including:

- Offline Power Supplies: Ideal for use in AC-DC converters for consumer electronics, appliances, and industrial equipment.
- LED Drivers: The device can be used to drive LED lighting systems, providing constant current regulation for optimal performance.
- Battery Chargers: The VIPER12AS can be employed in battery charging applications, ensuring efficient power conversion and management.
- Home Appliances: Suitable for various home appliances that require reliable and efficient power supply solutions.

## Conclusion

The STMicroelectronics VIPER12AS is a versatile and efficient power supply IC that offers a range of features and protections, making it suitable for various applications in power management. Its integrated high-voltage MOSFET, wide input voltage range, and low standby power consumption make it an excellent choice for designers looking to create reliable and energy-efficient power supply solutions. Whether used in consumer electronics, LED drivers, or industrial applications, the VIPER12AS provides a robust solution for modern power conversion needs.
VIPER12AS Compare Parts
  • VIPER12AS vs VIPER53SP13TR
  • VIPER12AS vs VIPER53SP-E
  • VIPER12AS vs VIPER53SP
  • VIPER12AS vs VIPER53ESPTR-E
  • VIPER12AS vs VIPER53ESP-E
  • VIPER12AS vs VIPER53EDIP-E
  • VIPER12AS vs VIPER53DIP-E
  • VIPER12AS vs VIPER53DIP
  • VIPER12AS vs VIPER50SP13TR
  • VIPER12AS vs VIPER50SP
  • VIPER12AS vs VIPER50ASPTR-E
  • VIPER12AS vs VIPER50ASP-E
  • VIPER12AS vs VIPER50ASP
  • VIPER12AS vs VIPER38LE
  • VIPER12AS vs VIPER38LDTR
  • VIPER12AS vs VIPER38LD
  • VIPER12AS vs VIPER38HE
  • VIPER12AS vs VIPER38HDTR
  • VIPER12AS vs VIPER38HD
  • VIPER12AS vs VIPER37LE
  • VIPER12AS vs VIPER37LDTR
  • VIPER12AS vs VIPER37LD
  • VIPER12AS vs VIPER37HE
  • VIPER12AS vs VIPER37HDTR
  • VIPER12AS vs VIPER37HD
  • VIPER12AS vs VIPER35LE
  • VIPER12AS vs VIPER35LDTR
  • VIPER12AS vs VIPER35LD
  • VIPER12AS vs VIPER35HE
  • VIPER12AS vs VIPER35HDTR
  • VIPER12AS vs VIPER35HD
  • VIPER12AS vs VIPER32DIP
  • VIPER12AS vs VIPER319XDTR
  • VIPER12AS vs VIPER319HDTR
  • VIPER12AS vs VIPER318XDTR
  • VIPER12AS vs VIPER318LDTR
  • VIPER12AS vs VIPER318HDTR
  • VIPER12AS vs VIPER317LDTR
  • VIPER12AS vs VIPER317HDTR
  • VIPER12AS vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping