☰
VIPER122LSTR
VIPER122LSTR
Active
Description:  IC OFFLINE SW MULT TOP 10SSOP
Manufacturer:  STMicroelectronics
History Price: $1.12000
In Stock: 23845
VIPER122LSTR Specification
Specification
Part No
VIPER122LSTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
730V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
13 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23.5V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
11 W
Fault Protection
Current Limiting, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER122LSTR PDF Datasheet
VIPER122LSTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER122LSTR Compare Parts
  • VIPER122LSTR vs VIPER53SP13TR
  • VIPER122LSTR vs VIPER53SP-E
  • VIPER122LSTR vs VIPER53SP
  • VIPER122LSTR vs VIPER53ESPTR-E
  • VIPER122LSTR vs VIPER53ESP-E
  • VIPER122LSTR vs VIPER53EDIP-E
  • VIPER122LSTR vs VIPER53DIP-E
  • VIPER122LSTR vs VIPER53DIP
  • VIPER122LSTR vs VIPER50SP13TR
  • VIPER122LSTR vs VIPER50SP
  • VIPER122LSTR vs VIPER50ASPTR-E
  • VIPER122LSTR vs VIPER50ASP-E
  • VIPER122LSTR vs VIPER50ASP
  • VIPER122LSTR vs VIPER38LE
  • VIPER122LSTR vs VIPER38LDTR
  • VIPER122LSTR vs VIPER38LD
  • VIPER122LSTR vs VIPER38HE
  • VIPER122LSTR vs VIPER38HDTR
  • VIPER122LSTR vs VIPER38HD
  • VIPER122LSTR vs VIPER37LE
  • VIPER122LSTR vs VIPER37LDTR
  • VIPER122LSTR vs VIPER37LD
  • VIPER122LSTR vs VIPER37HE
  • VIPER122LSTR vs VIPER37HDTR
  • VIPER122LSTR vs VIPER37HD
  • VIPER122LSTR vs VIPER35LE
  • VIPER122LSTR vs VIPER35LDTR
  • VIPER122LSTR vs VIPER35LD
  • VIPER122LSTR vs VIPER35HE
  • VIPER122LSTR vs VIPER35HDTR
  • VIPER122LSTR vs VIPER35HD
  • VIPER122LSTR vs VIPER32DIP
  • VIPER122LSTR vs VIPER319XDTR
  • VIPER122LSTR vs VIPER319HDTR
  • VIPER122LSTR vs VIPER318XDTR
  • VIPER122LSTR vs VIPER318LDTR
  • VIPER122LSTR vs VIPER318HDTR
  • VIPER122LSTR vs VIPER317LDTR
  • VIPER122LSTR vs VIPER317HDTR
  • VIPER122LSTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping