☰
VIPER113XSTR
VIPER113XSTR
Active
Description:  IC OFFLINE SW MULT TOP 10SSOP
Manufacturer:  STMicroelectronics
History Price: $1.56000
In Stock: 35880
VIPER113XSTR Specification
Specification
Part No
VIPER113XSTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
16 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
30kHz
Power (Watts)
12 W
Fault Protection
Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER113XSTR PDF Datasheet
VIPER113XSTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER113XSTR Compare Parts
  • VIPER113XSTR vs VIPER53SP13TR
  • VIPER113XSTR vs VIPER53SP-E
  • VIPER113XSTR vs VIPER53SP
  • VIPER113XSTR vs VIPER53ESPTR-E
  • VIPER113XSTR vs VIPER53ESP-E
  • VIPER113XSTR vs VIPER53EDIP-E
  • VIPER113XSTR vs VIPER53DIP-E
  • VIPER113XSTR vs VIPER53DIP
  • VIPER113XSTR vs VIPER50SP13TR
  • VIPER113XSTR vs VIPER50SP
  • VIPER113XSTR vs VIPER50ASPTR-E
  • VIPER113XSTR vs VIPER50ASP-E
  • VIPER113XSTR vs VIPER50ASP
  • VIPER113XSTR vs VIPER38LE
  • VIPER113XSTR vs VIPER38LDTR
  • VIPER113XSTR vs VIPER38LD
  • VIPER113XSTR vs VIPER38HE
  • VIPER113XSTR vs VIPER38HDTR
  • VIPER113XSTR vs VIPER38HD
  • VIPER113XSTR vs VIPER37LE
  • VIPER113XSTR vs VIPER37LDTR
  • VIPER113XSTR vs VIPER37LD
  • VIPER113XSTR vs VIPER37HE
  • VIPER113XSTR vs VIPER37HDTR
  • VIPER113XSTR vs VIPER37HD
  • VIPER113XSTR vs VIPER35LE
  • VIPER113XSTR vs VIPER35LDTR
  • VIPER113XSTR vs VIPER35LD
  • VIPER113XSTR vs VIPER35HE
  • VIPER113XSTR vs VIPER35HDTR
  • VIPER113XSTR vs VIPER35HD
  • VIPER113XSTR vs VIPER32DIP
  • VIPER113XSTR vs VIPER319XDTR
  • VIPER113XSTR vs VIPER319HDTR
  • VIPER113XSTR vs VIPER318XDTR
  • VIPER113XSTR vs VIPER318LDTR
  • VIPER113XSTR vs VIPER318HDTR
  • VIPER113XSTR vs VIPER317LDTR
  • VIPER113XSTR vs VIPER317HDTR
  • VIPER113XSTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping