☰
VIPER100SP13TR
VIPER100SP13TR
Obsolete
Description:  IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 5300
VIPER100SP13TR Specification
Specification
Part No
VIPER100SP13TR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
620V
Topology
Flyback
Voltage - Start Up
11 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
Duty Cycle
-
Frequency - Switching
Up to 200kHz
Power (Watts)
100 W
Fault Protection
Current Limiting, Over Temperature
Control Features
EN, Frequency Control, Soft Start
Operating Temperature
-
Package / Case
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-PowerSO
Mounting Type
Surface Mount
VIPER100SP13TR PDF Datasheet
VIPER100SP13TR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER100SP13TR Compare Parts
  • VIPER100SP13TR vs VIPER53SP13TR
  • VIPER100SP13TR vs VIPER53SP-E
  • VIPER100SP13TR vs VIPER53SP
  • VIPER100SP13TR vs VIPER53ESPTR-E
  • VIPER100SP13TR vs VIPER53ESP-E
  • VIPER100SP13TR vs VIPER53EDIP-E
  • VIPER100SP13TR vs VIPER53DIP-E
  • VIPER100SP13TR vs VIPER53DIP
  • VIPER100SP13TR vs VIPER50SP13TR
  • VIPER100SP13TR vs VIPER50SP
  • VIPER100SP13TR vs VIPER50ASPTR-E
  • VIPER100SP13TR vs VIPER50ASP-E
  • VIPER100SP13TR vs VIPER50ASP
  • VIPER100SP13TR vs VIPER38LE
  • VIPER100SP13TR vs VIPER38LDTR
  • VIPER100SP13TR vs VIPER38LD
  • VIPER100SP13TR vs VIPER38HE
  • VIPER100SP13TR vs VIPER38HDTR
  • VIPER100SP13TR vs VIPER38HD
  • VIPER100SP13TR vs VIPER37LE
  • VIPER100SP13TR vs VIPER37LDTR
  • VIPER100SP13TR vs VIPER37LD
  • VIPER100SP13TR vs VIPER37HE
  • VIPER100SP13TR vs VIPER37HDTR
  • VIPER100SP13TR vs VIPER37HD
  • VIPER100SP13TR vs VIPER35LE
  • VIPER100SP13TR vs VIPER35LDTR
  • VIPER100SP13TR vs VIPER35LD
  • VIPER100SP13TR vs VIPER35HE
  • VIPER100SP13TR vs VIPER35HDTR
  • VIPER100SP13TR vs VIPER35HD
  • VIPER100SP13TR vs VIPER32DIP
  • VIPER100SP13TR vs VIPER319XDTR
  • VIPER100SP13TR vs VIPER319HDTR
  • VIPER100SP13TR vs VIPER318XDTR
  • VIPER100SP13TR vs VIPER318LDTR
  • VIPER100SP13TR vs VIPER318HDTR
  • VIPER100SP13TR vs VIPER317LDTR
  • VIPER100SP13TR vs VIPER317HDTR
  • VIPER100SP13TR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping