☰
VIPER0PLD
VIPER0PLD
Active
Description:  IC OFFLINE SWITCH MULT TOP 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER0PLD Datasheet
History Price: $0.67290
In Stock: 19760
VIPER0PLD Specification
Specification
Part No
VIPER0PLD
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
12 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER0PLD PDF Datasheet
VIPER0PLD Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER0PLD Compare Parts
  • VIPER0PLD vs VIPER53SP13TR
  • VIPER0PLD vs VIPER53SP-E
  • VIPER0PLD vs VIPER53SP
  • VIPER0PLD vs VIPER53ESPTR-E
  • VIPER0PLD vs VIPER53ESP-E
  • VIPER0PLD vs VIPER53EDIP-E
  • VIPER0PLD vs VIPER53DIP-E
  • VIPER0PLD vs VIPER53DIP
  • VIPER0PLD vs VIPER50SP13TR
  • VIPER0PLD vs VIPER50SP
  • VIPER0PLD vs VIPER50ASPTR-E
  • VIPER0PLD vs VIPER50ASP-E
  • VIPER0PLD vs VIPER50ASP
  • VIPER0PLD vs VIPER38LE
  • VIPER0PLD vs VIPER38LDTR
  • VIPER0PLD vs VIPER38LD
  • VIPER0PLD vs VIPER38HE
  • VIPER0PLD vs VIPER38HDTR
  • VIPER0PLD vs VIPER38HD
  • VIPER0PLD vs VIPER37LE
  • VIPER0PLD vs VIPER37LDTR
  • VIPER0PLD vs VIPER37LD
  • VIPER0PLD vs VIPER37HE
  • VIPER0PLD vs VIPER37HDTR
  • VIPER0PLD vs VIPER37HD
  • VIPER0PLD vs VIPER35LE
  • VIPER0PLD vs VIPER35LDTR
  • VIPER0PLD vs VIPER35LD
  • VIPER0PLD vs VIPER35HE
  • VIPER0PLD vs VIPER35HDTR
  • VIPER0PLD vs VIPER35HD
  • VIPER0PLD vs VIPER32DIP
  • VIPER0PLD vs VIPER319XDTR
  • VIPER0PLD vs VIPER319HDTR
  • VIPER0PLD vs VIPER318XDTR
  • VIPER0PLD vs VIPER318LDTR
  • VIPER0PLD vs VIPER318HDTR
  • VIPER0PLD vs VIPER317LDTR
  • VIPER0PLD vs VIPER317HDTR
  • VIPER0PLD vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping