☰
VIPER06LS
VIPER06LS
Active
Description:  IC OFFLINE SWITCH MULT TOP 10SSO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER06LS Datasheet
History Price: $1.05000
In Stock: 28800
VIPER06LS Specification
Specification
Part No
VIPER06LS
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Flyback
Voltage - Start Up
13 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23.5V
Duty Cycle
70%
Frequency - Switching
60kHz
Power (Watts)
8 W
Fault Protection
Current Limiting, Open Loop, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER06LS PDF Datasheet
VIPER06LS Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER06LS Compare Parts
  • VIPER06LS vs VIPER53SP13TR
  • VIPER06LS vs VIPER53SP-E
  • VIPER06LS vs VIPER53SP
  • VIPER06LS vs VIPER53ESPTR-E
  • VIPER06LS vs VIPER53ESP-E
  • VIPER06LS vs VIPER53EDIP-E
  • VIPER06LS vs VIPER53DIP-E
  • VIPER06LS vs VIPER53DIP
  • VIPER06LS vs VIPER50SP13TR
  • VIPER06LS vs VIPER50SP
  • VIPER06LS vs VIPER50ASPTR-E
  • VIPER06LS vs VIPER50ASP-E
  • VIPER06LS vs VIPER50ASP
  • VIPER06LS vs VIPER38LE
  • VIPER06LS vs VIPER38LDTR
  • VIPER06LS vs VIPER38LD
  • VIPER06LS vs VIPER38HE
  • VIPER06LS vs VIPER38HDTR
  • VIPER06LS vs VIPER38HD
  • VIPER06LS vs VIPER37LE
  • VIPER06LS vs VIPER37LDTR
  • VIPER06LS vs VIPER37LD
  • VIPER06LS vs VIPER37HE
  • VIPER06LS vs VIPER37HDTR
  • VIPER06LS vs VIPER37HD
  • VIPER06LS vs VIPER35LE
  • VIPER06LS vs VIPER35LDTR
  • VIPER06LS vs VIPER35LD
  • VIPER06LS vs VIPER35HE
  • VIPER06LS vs VIPER35HDTR
  • VIPER06LS vs VIPER35HD
  • VIPER06LS vs VIPER32DIP
  • VIPER06LS vs VIPER319XDTR
  • VIPER06LS vs VIPER319HDTR
  • VIPER06LS vs VIPER318XDTR
  • VIPER06LS vs VIPER318LDTR
  • VIPER06LS vs VIPER318HDTR
  • VIPER06LS vs VIPER317LDTR
  • VIPER06LS vs VIPER317HDTR
  • VIPER06LS vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping