☰
VIPER013XSTR
VIPER013XSTR
Active
Description:  IC OFFLINE SWITCH MULT TOP 10SSO
Manufacturer:  STMicroelectronics
History Price: $1.21000
In Stock: 23010
VIPER013XSTR Specification
Specification
Part No
VIPER013XSTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
30kHz
Power (Watts)
7 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER013XSTR PDF Datasheet
VIPER013XSTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER013XSTR Description
Overview of STMicroelectronics VIPER013XSTR

The STMicroelectronics VIPER013XSTR is a highly integrated power management IC designed for a variety of applications, particularly in the field of offline power supplies. This device is part of the VIPER family, which is known for its efficiency and versatility in power conversion. The VIPER013XSTR is specifically tailored for low-power applications, making it suitable for consumer electronics, home appliances, and industrial equipment.

Key Specifications

- Input Voltage Range: The VIPER013XSTR operates with an input voltage range of 85 V to 265 V AC, allowing it to be used in various global power supply systems.
- Output Power: It can deliver up to 12 W of output power, making it ideal for low-power applications.
- Switching Frequency: The device features a fixed switching frequency of 100 kHz, which helps in optimizing the size of the passive components in the power supply design.
- Efficiency: The VIPER013XSTR boasts high efficiency, typically exceeding 80%, which is crucial for reducing energy consumption and heat generation.
- Standby Power Consumption: It has a low standby power consumption of less than 100 mW, contributing to energy savings in applications that require low power during idle states.

Functional Features

- Integrated High-Voltage Start-Up Circuit: The VIPER013XSTR includes a high-voltage start-up circuit that allows it to operate directly from the AC line without the need for an external power supply.
- Current Mode Control: This feature enhances the stability and transient response of the power supply, ensuring reliable operation under varying load conditions.
- Built-in Protection Features: The device is equipped with several protection mechanisms, including:
- Overvoltage Protection (OVP): Prevents damage to the load and the IC itself in case of output voltage spikes.
- Overcurrent Protection (OCP): Safeguards the device from excessive current conditions.
- Thermal Shutdown: Automatically disables the IC in case of overheating, ensuring safe operation.

Package and Thermal Characteristics

- Package Type: The VIPER013XSTR is available in a DIP-8 package, which facilitates easy integration into various circuit designs.
- Operating Temperature Range: The device can operate within a temperature range of -40°C to +125°C, making it suitable for a wide range of environmental conditions.

Applications

The VIPER013XSTR is versatile and can be used in various applications, including:

- AC-DC Converters: Ideal for converting AC mains voltage to a stable DC output for powering electronic devices.
- LED Drivers: Suitable for driving LED lighting systems with high efficiency.
- Battery Chargers: Can be utilized in low-power battery charging applications, providing a compact solution.

Conclusion

The STMicroelectronics VIPER013XSTR is a robust and efficient power management IC that meets the demands of modern low-power applications. With its integrated features, high efficiency, and comprehensive protection mechanisms, it stands out as a reliable choice for designers looking to create efficient power supply solutions. Its versatility in applications, combined with its compact package, makes it an excellent option for a wide range of electronic devices.
VIPER013XSTR Compare Parts
  • VIPER013XSTR vs VIPER53SP13TR
  • VIPER013XSTR vs VIPER53SP-E
  • VIPER013XSTR vs VIPER53SP
  • VIPER013XSTR vs VIPER53ESPTR-E
  • VIPER013XSTR vs VIPER53ESP-E
  • VIPER013XSTR vs VIPER53EDIP-E
  • VIPER013XSTR vs VIPER53DIP-E
  • VIPER013XSTR vs VIPER53DIP
  • VIPER013XSTR vs VIPER50SP13TR
  • VIPER013XSTR vs VIPER50SP
  • VIPER013XSTR vs VIPER50ASPTR-E
  • VIPER013XSTR vs VIPER50ASP-E
  • VIPER013XSTR vs VIPER50ASP
  • VIPER013XSTR vs VIPER38LE
  • VIPER013XSTR vs VIPER38LDTR
  • VIPER013XSTR vs VIPER38LD
  • VIPER013XSTR vs VIPER38HE
  • VIPER013XSTR vs VIPER38HDTR
  • VIPER013XSTR vs VIPER38HD
  • VIPER013XSTR vs VIPER37LE
  • VIPER013XSTR vs VIPER37LDTR
  • VIPER013XSTR vs VIPER37LD
  • VIPER013XSTR vs VIPER37HE
  • VIPER013XSTR vs VIPER37HDTR
  • VIPER013XSTR vs VIPER37HD
  • VIPER013XSTR vs VIPER35LE
  • VIPER013XSTR vs VIPER35LDTR
  • VIPER013XSTR vs VIPER35LD
  • VIPER013XSTR vs VIPER35HE
  • VIPER013XSTR vs VIPER35HDTR
  • VIPER013XSTR vs VIPER35HD
  • VIPER013XSTR vs VIPER32DIP
  • VIPER013XSTR vs VIPER319XDTR
  • VIPER013XSTR vs VIPER319HDTR
  • VIPER013XSTR vs VIPER318XDTR
  • VIPER013XSTR vs VIPER318LDTR
  • VIPER013XSTR vs VIPER318HDTR
  • VIPER013XSTR vs VIPER317LDTR
  • VIPER013XSTR vs VIPER317HDTR
  • VIPER013XSTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping