☰
VIPER013HS
VIPER013HS
Active
Description:  IC OFFLINE SW MULT TOP 10SSOP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER013HS Datasheet
History Price: $1.21000
In Stock: 20860
VIPER013HS Specification
Specification
Part No
VIPER013HS
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
120kHz
Power (Watts)
7 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER013HS PDF Datasheet
VIPER013HS Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER013HS Compare Parts
  • VIPER013HS vs VIPER53SP13TR
  • VIPER013HS vs VIPER53SP-E
  • VIPER013HS vs VIPER53SP
  • VIPER013HS vs VIPER53ESPTR-E
  • VIPER013HS vs VIPER53ESP-E
  • VIPER013HS vs VIPER53EDIP-E
  • VIPER013HS vs VIPER53DIP-E
  • VIPER013HS vs VIPER53DIP
  • VIPER013HS vs VIPER50SP13TR
  • VIPER013HS vs VIPER50SP
  • VIPER013HS vs VIPER50ASPTR-E
  • VIPER013HS vs VIPER50ASP-E
  • VIPER013HS vs VIPER50ASP
  • VIPER013HS vs VIPER38LE
  • VIPER013HS vs VIPER38LDTR
  • VIPER013HS vs VIPER38LD
  • VIPER013HS vs VIPER38HE
  • VIPER013HS vs VIPER38HDTR
  • VIPER013HS vs VIPER38HD
  • VIPER013HS vs VIPER37LE
  • VIPER013HS vs VIPER37LDTR
  • VIPER013HS vs VIPER37LD
  • VIPER013HS vs VIPER37HE
  • VIPER013HS vs VIPER37HDTR
  • VIPER013HS vs VIPER37HD
  • VIPER013HS vs VIPER35LE
  • VIPER013HS vs VIPER35LDTR
  • VIPER013HS vs VIPER35LD
  • VIPER013HS vs VIPER35HE
  • VIPER013HS vs VIPER35HDTR
  • VIPER013HS vs VIPER35HD
  • VIPER013HS vs VIPER32DIP
  • VIPER013HS vs VIPER319XDTR
  • VIPER013HS vs VIPER319HDTR
  • VIPER013HS vs VIPER318XDTR
  • VIPER013HS vs VIPER318LDTR
  • VIPER013HS vs VIPER318HDTR
  • VIPER013HS vs VIPER317LDTR
  • VIPER013HS vs VIPER317HDTR
  • VIPER013HS vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping