☰
VIPER013BLS
VIPER013BLS
Active
Description:  IC OFFLINE SW MULT TOP 10SSOP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER013BLS Datasheet
History Price: $0.51705
In Stock: 10000
VIPER013BLS Specification
Specification
Part No
VIPER013BLS
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
8 W
Fault Protection
Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features
EN, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER013BLS PDF Datasheet
VIPER013BLS Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER013BLS Compare Parts
  • VIPER013BLS vs VIPER53SP13TR
  • VIPER013BLS vs VIPER53SP-E
  • VIPER013BLS vs VIPER53SP
  • VIPER013BLS vs VIPER53ESPTR-E
  • VIPER013BLS vs VIPER53ESP-E
  • VIPER013BLS vs VIPER53EDIP-E
  • VIPER013BLS vs VIPER53DIP-E
  • VIPER013BLS vs VIPER53DIP
  • VIPER013BLS vs VIPER50SP13TR
  • VIPER013BLS vs VIPER50SP
  • VIPER013BLS vs VIPER50ASPTR-E
  • VIPER013BLS vs VIPER50ASP-E
  • VIPER013BLS vs VIPER50ASP
  • VIPER013BLS vs VIPER38LE
  • VIPER013BLS vs VIPER38LDTR
  • VIPER013BLS vs VIPER38LD
  • VIPER013BLS vs VIPER38HE
  • VIPER013BLS vs VIPER38HDTR
  • VIPER013BLS vs VIPER38HD
  • VIPER013BLS vs VIPER37LE
  • VIPER013BLS vs VIPER37LDTR
  • VIPER013BLS vs VIPER37LD
  • VIPER013BLS vs VIPER37HE
  • VIPER013BLS vs VIPER37HDTR
  • VIPER013BLS vs VIPER37HD
  • VIPER013BLS vs VIPER35LE
  • VIPER013BLS vs VIPER35LDTR
  • VIPER013BLS vs VIPER35LD
  • VIPER013BLS vs VIPER35HE
  • VIPER013BLS vs VIPER35HDTR
  • VIPER013BLS vs VIPER35HD
  • VIPER013BLS vs VIPER32DIP
  • VIPER013BLS vs VIPER319XDTR
  • VIPER013BLS vs VIPER319HDTR
  • VIPER013BLS vs VIPER318XDTR
  • VIPER013BLS vs VIPER318LDTR
  • VIPER013BLS vs VIPER318HDTR
  • VIPER013BLS vs VIPER317LDTR
  • VIPER013BLS vs VIPER317HDTR
  • VIPER013BLS vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping