☰
UC2844AN
UC2844AN
Active
Description:  IC CUR-MODE PWM CONT 8-DIP
Manufacturer:  Texas Instruments
Datasheet:   UC2844AN Datasheet
History Price: $1.60000
In Stock: 860
UC2844AN Specification
Specification
Part No
UC2844AN
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
10V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
UC2844AN Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2844AN Compare Parts
  • UC2844AN vs UC2875N/81290
  • UC2844AN vs UC2874QTR-2
  • UC2844AN vs UC2874Q-2
  • UC2844AN vs UC2874N-2
  • UC2844AN vs UC2874N-1G4
  • UC2844AN vs UC2874N-1
  • UC2844AN vs UC2874DWTR-2G4
  • UC2844AN vs UC2874DWTR-2
  • UC2844AN vs UC2874DW-2G4
  • UC2844AN vs UC2874DW-2
  • UC2844AN vs UC2874DW-1G4
  • UC2844AN vs UC2874DW-1
  • UC2844AN vs UC2870DW-1
  • UC2844AN vs UC2864N
  • UC2844AN vs UC2864DWTR
  • UC2844AN vs UC2864DW/81167
  • UC2844AN vs UC2864DW
  • UC2844AN vs UC2863N
  • UC2844AN vs UC2863DW
  • UC2844AN vs UC2856QDWRQ1
  • UC2844AN vs UC2856QDWR
  • UC2844AN vs UC2856NG4
  • UC2844AN vs UC2856N
  • UC2844AN vs UC2856DWTRG4
  • UC2844AN vs UC2856DWTR
  • UC2844AN vs UC2856DWG4
  • UC2844AN vs UC2856DW
  • UC2844AN vs UC2854J
  • UC2844AN vs UC2854BJ
  • UC2844AN vs UC2853AN-P
  • UC2844AN vs UC2847N
  • UC2844AN vs UC2847DWG4
  • UC2844AN vs UC2847DW
  • UC2844AN vs UC2846QTR
  • UC2844AN vs UC2846QG3
  • UC2844AN vs UC2846Q
  • UC2844AN vs UC2846NG4
  • UC2844AN vs UC2846N
  • UC2844AN vs UC2846DWTR
  • UC2844AN vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give