Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments UA747CNE4
UA747CNE4
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
QUAD, 36-V, 1-MHZ OPERATIONAL AM
Manufacturer:
Texas Instruments
Datasheet:
UA747CNE4 Datasheet
History Price: $0.77153
In Stock: 5700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UA747CNE4 Specification
Specification
Part No
UA747CNE4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
No
Slew Rate
0.5V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
1.7mA (x2 Channels)
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
UA747CNE4 Related Parts
UA741CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA747CNE4 Compare Parts
UA747CNE4 vs UA774APC
UA747CNE4 vs UA748IN
UA747CNE4 vs UA748IDT
UA747CNE4 vs UA748ID
UA747CNE4 vs UA748CP
UA747CNE4 vs UA748CN
UA747CNE4 vs UA748CDT
UA747CNE4 vs UA748CDR
UA747CNE4 vs UA748CD
UA747CNE4 vs UA748CD
UA747CNE4 vs UA747MWB
UA747CNE4 vs UA747CNG4
UA747CNE4 vs UA747CN
UA747CNE4 vs UA741MN
UA747CNE4 vs UA741MJ/B
UA747CNE4 vs UA741MFKB
UA747CNE4 vs UA741MDT
UA747CNE4 vs UA741MD
UA747CNE4 vs UA741IP
UA747CNE4 vs UA741IN
UA747CNE4 vs UA741IDT
UA747CNE4 vs UA741ID
UA747CNE4 vs UA741CPSRE4
UA747CNE4 vs UA741CPSR
UA747CNE4 vs UA741CPS
UA747CNE4 vs UA741CPG4
UA747CNE4 vs UA741CP
UA747CNE4 vs UA741CN
UA747CNE4 vs UA741CDT
UA747CNE4 vs UA741CDRG4
UA747CNE4 vs UA741CDR
UA747CNE4 vs UA741CDG4
UA747CNE4 vs UA741CD
UA747CNE4 vs UA741CD
UA747CNE4 vs UA798HC
UA747CNE4 vs UA741CPE4
UA747CNE4 vs UA733M/BCA
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.