UA741CP
UA741CP
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UA741CP Datasheet
History Price: $0.50000
In Stock: 8100
UA741CP Specification
Specification
Part No
UA741CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
1.7mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
UA741CP Related Parts
UA741CD
UA741CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CD
UA741CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDG4
UA741CDG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDR
UA741CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDRG4
UA741CDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDT
UA741CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CN
UA741CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPG4
UA741CPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPS
UA741CPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSR
UA741CPSR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSRE4
UA741CPSRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741ID
UA741ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CP Description
Overview of Texas Instruments UA741CP

The Texas Instruments UA741CP is a general-purpose operational amplifier (op-amp) that has been widely used in various electronic applications since its introduction. Known for its versatility and reliability, the UA741CP is suitable for a range of applications, including signal conditioning, filtering, and amplification. Its robust design and ease of use make it a popular choice among engineers and hobbyists alike.

Key Specifications

- Supply Voltage Range: The UA741CP operates with a dual supply voltage range of ±10V to ±15V, allowing it to be used in a variety of circuit configurations.
- Input Offset Voltage: The typical input offset voltage is 1 mV, which contributes to the accuracy of the amplifier in precision applications.
- Input Bias Current: The input bias current is typically 80 nA, which minimizes the loading effect on the input signal source.
- Gain-Bandwidth Product: The gain-bandwidth product of the UA741CP is approximately 1 MHz, making it suitable for applications requiring moderate frequency response.
- Common-Mode Rejection Ratio (CMRR): The CMRR is typically 90 dB, which helps to reject common-mode signals and enhances the accuracy of differential signal amplification.
- Power Consumption: The typical power consumption is around 500 µA, making it efficient for various applications.
- Temperature Range: The UA741CP is rated for operation over a temperature range of 0°C to 70°C, suitable for commercial applications.

Features and Benefits

- Versatile Applications: The UA741CP can be used in a wide range of applications, including amplifiers, integrators, differentiators, and active filters, making it a versatile component in electronic design.
- Robust Design: The op-amp is designed to withstand a variety of operating conditions, ensuring reliability in both consumer and industrial applications.
- Ease of Use: The UA741CP is easy to implement in circuits, with standard pin configurations that facilitate integration into various designs.
- Low Noise: The op-amp features low noise characteristics, which is essential for applications involving small signal amplification.

Applications

The Texas Instruments UA741CP is suitable for a variety of applications, including:

- Signal Conditioning: Used in applications where signals need to be amplified or filtered before further processing.
- Audio Amplification: Employed in audio equipment for signal amplification and processing, ensuring high-quality sound reproduction.
- Active Filters: Utilized in designing active filter circuits for frequency selection and signal processing.
- Instrumentation: Commonly used in instrumentation systems for accurate measurement and signal processing.

Conclusion

The Texas Instruments UA741CP operational amplifier is a reliable and versatile component that has stood the test of time in the electronics industry. With its robust specifications, ease of use, and wide range of applications, it remains a popular choice for engineers and designers looking to implement effective signal amplification and conditioning solutions. Its performance characteristics make it suitable for both commercial and industrial applications, ensuring that it continues to be a staple in electronic design.
UA741CP Compare Parts
  • UA741CP vs UA774APC
  • UA741CP vs UA748IN
  • UA741CP vs UA748IDT
  • UA741CP vs UA748ID
  • UA741CP vs UA748CP
  • UA741CP vs UA748CN
  • UA741CP vs UA748CDT
  • UA741CP vs UA748CDR
  • UA741CP vs UA748CD
  • UA741CP vs UA748CD
  • UA741CP vs UA747MWB
  • UA741CP vs UA747CNG4
  • UA741CP vs UA747CN
  • UA741CP vs UA741MN
  • UA741CP vs UA741MJ/B
  • UA741CP vs UA741MFKB
  • UA741CP vs UA741MDT
  • UA741CP vs UA741MD
  • UA741CP vs UA741IP
  • UA741CP vs UA741IN
  • UA741CP vs UA741IDT
  • UA741CP vs UA741ID
  • UA741CP vs UA741CPSRE4
  • UA741CP vs UA741CPSR
  • UA741CP vs UA741CPS
  • UA741CP vs UA741CPG4
  • UA741CP vs UA741CN
  • UA741CP vs UA741CDT
  • UA741CP vs UA741CDRG4
  • UA741CP vs UA741CDR
  • UA741CP vs UA741CDG4
  • UA741CP vs UA741CD
  • UA741CP vs UA741CD
  • UA741CP vs UA798HC
  • UA741CP vs UA747CNE4
  • UA741CP vs UA741CPE4
  • UA741CP vs UA733M/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.