Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments UA741CPSR
UA741CPSR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:
Texas Instruments
Datasheet:
UA741CPSR Datasheet
History Price: $0.53000
In Stock: 32500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UA741CPSR Specification
Specification
Part No
UA741CPSR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
1.7mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
UA741CPSR Related Parts
UA741CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CPSR Compare Parts
UA741CPSR vs UA774APC
UA741CPSR vs UA748IN
UA741CPSR vs UA748IDT
UA741CPSR vs UA748ID
UA741CPSR vs UA748CP
UA741CPSR vs UA748CN
UA741CPSR vs UA748CDT
UA741CPSR vs UA748CDR
UA741CPSR vs UA748CD
UA741CPSR vs UA748CD
UA741CPSR vs UA747MWB
UA741CPSR vs UA747CNG4
UA741CPSR vs UA747CN
UA741CPSR vs UA741MN
UA741CPSR vs UA741MJ/B
UA741CPSR vs UA741MFKB
UA741CPSR vs UA741MDT
UA741CPSR vs UA741MD
UA741CPSR vs UA741IP
UA741CPSR vs UA741IN
UA741CPSR vs UA741IDT
UA741CPSR vs UA741ID
UA741CPSR vs UA741CPSRE4
UA741CPSR vs UA741CPS
UA741CPSR vs UA741CPG4
UA741CPSR vs UA741CP
UA741CPSR vs UA741CN
UA741CPSR vs UA741CDT
UA741CPSR vs UA741CDRG4
UA741CPSR vs UA741CDR
UA741CPSR vs UA741CDG4
UA741CPSR vs UA741CD
UA741CPSR vs UA741CD
UA741CPSR vs UA798HC
UA741CPSR vs UA747CNE4
UA741CPSR vs UA741CPE4
UA741CPSR vs UA733M/BCA
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.