UA747CNE4
UA747CNE4
Active
Description:  QUAD, 36-V, 1-MHZ OPERATIONAL AM
Manufacturer:  Texas Instruments
Datasheet:   UA747CNE4 Datasheet
History Price: $0.77153
In Stock: 5700
UA747CNE4 vs UA774APC
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
4
Output Type
No
-
Slew Rate
0.5V/μs
13V/μs
Gain Bandwidth Product
-
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
50 pA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
1.7mA (x2 Channels)
-
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
7 V
36 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP
Supplier Device Package
14-PDIP
14-CDIP