☰
UA741MN
UA741MN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   UA741MN Datasheet
History Price: Obsolete
In Stock: 14350
UA741MN Specification
Specification
Part No
UA741MN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
10 nA
Voltage - Input Offset
1 mV
Current - Supply
1.7mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
UA741MN PDF Datasheet
UA741MN Related Parts
UA741CD
UA741CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CD
UA741CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDG4
UA741CDG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDR
UA741CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDRG4
UA741CDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDT
UA741CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CN
UA741CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CP
UA741CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPG4
UA741CPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPS
UA741CPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSR
UA741CPSR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSRE4
UA741CPSRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741MN Compare Parts
  • UA741MN vs UA774APC
  • UA741MN vs UA748IN
  • UA741MN vs UA748IDT
  • UA741MN vs UA748ID
  • UA741MN vs UA748CP
  • UA741MN vs UA748CN
  • UA741MN vs UA748CDT
  • UA741MN vs UA748CDR
  • UA741MN vs UA748CD
  • UA741MN vs UA748CD
  • UA741MN vs UA747MWB
  • UA741MN vs UA747CNG4
  • UA741MN vs UA747CN
  • UA741MN vs UA741MJ/B
  • UA741MN vs UA741MFKB
  • UA741MN vs UA741MDT
  • UA741MN vs UA741MD
  • UA741MN vs UA741IP
  • UA741MN vs UA741IN
  • UA741MN vs UA741IDT
  • UA741MN vs UA741ID
  • UA741MN vs UA741CPSRE4
  • UA741MN vs UA741CPSR
  • UA741MN vs UA741CPS
  • UA741MN vs UA741CPG4
  • UA741MN vs UA741CP
  • UA741MN vs UA741CN
  • UA741MN vs UA741CDT
  • UA741MN vs UA741CDRG4
  • UA741MN vs UA741CDR
  • UA741MN vs UA741CDG4
  • UA741MN vs UA741CD
  • UA741MN vs UA741CD
  • UA741MN vs UA798HC
  • UA741MN vs UA747CNE4
  • UA741MN vs UA741CPE4
  • UA741MN vs UA733M/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.