☰
UA741IDT
UA741IDT
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   UA741IDT Datasheet
History Price: $1.15000
In Stock: 30640
UA741IDT Specification
Specification
Part No
UA741IDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
10 nA
Voltage - Input Offset
1 mV
Current - Supply
1.7mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UA741IDT PDF Datasheet
UA741IDT Related Parts
UA741CD
UA741CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CD
UA741CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDG4
UA741CDG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDR
UA741CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDRG4
UA741CDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDT
UA741CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CN
UA741CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CP
UA741CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPG4
UA741CPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPS
UA741CPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSR
UA741CPSR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSRE4
UA741CPSRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741IDT Description
The STMicroelectronics UA741IDT is a widely recognized operational amplifier (op-amp) that belongs to the UA741 series. This op-amp is known for its versatility, reliability, and ease of integration into various electronic applications. It is commonly used in signal conditioning, amplification, filtering, and other analog processing tasks across a range of industries, including consumer electronics, automotive, and industrial applications. Below is a detailed introduction to the STMicroelectronics UA741IDT, including its specifications and parameters.

## Overview

The UA741IDT is a general-purpose operational amplifier that operates with a single or dual power supply. It is designed to provide high gain, low noise, and a wide bandwidth, making it suitable for a variety of applications. The UA741IDT is available in a compact 8-pin dual in-line package (DIP), which facilitates easy integration into circuit designs.

## Specifications

1. Supply Voltage: The UA741IDT can operate with a dual supply voltage ranging from ±1.5V to ±15V, or a single supply voltage from 3V to 30V. This flexibility allows it to be used in various circuit configurations, accommodating different design requirements.

2. Input Offset Voltage: The typical input offset voltage for the UA741IDT is around 1 mV. This parameter indicates the voltage difference required between the input terminals to make the output zero when no input signal is applied, which is crucial for precision applications.

3. Input Impedance: The input impedance of the UA741IDT is typically around 2 MΩ. This high input impedance minimizes the loading effect on the preceding stage of the circuit, ensuring accurate signal processing.

4. Output Impedance: The output impedance is typically around 75 Ω, which allows the op-amp to effectively drive loads while maintaining signal integrity.

5. Gain Bandwidth Product: The gain bandwidth product of the UA741IDT is approximately 1 MHz. This parameter indicates the frequency at which the gain of the amplifier drops to 1, and it is a critical factor in determining the op-amp%27s performance in high-frequency applications.

6. Slew Rate: The slew rate of the UA741IDT is typically 0.5 V/µs. This parameter defines how quickly the output can respond to changes in the input signal, which is important for applications involving fast signal variations.

7. Common-Mode Rejection Ratio (CMRR): The CMRR for the UA741IDT is typically 90 dB. This high value indicates the op-amp%27s ability to reject common-mode signals, which is essential for accurate differential signal amplification.

8. Power Supply Rejection Ratio (PSRR): The PSRR is typically 90 dB, indicating the op-amp%27s ability to maintain a stable output despite variations in the supply voltage.

9. Temperature Range: The operating temperature range for the UA741IDT is typically from -40°C to +125°C, making it suitable for a variety of environmental conditions, including industrial applications.

10. Package Type: The UA741IDT is available in an 8-pin DIP package, which is compatible with most PCB designs and allows for easy handling and soldering.

## Key Features

- General-Purpose Use: The UA741IDT is designed for a wide range of applications, making it a versatile choice for engineers and designers.
- High Gain and Low Noise: The op-amp provides high gain with low noise, ensuring accurate signal amplification and processing.
- Robust Performance: With a wide supply voltage range and excellent temperature stability, the UA741IDT is suitable for various demanding applications.
- Easy Integration: The DIP package allows for straightforward integration into existing designs, making it a popular choice among engineers.

## Applications

The STMicroelectronics UA741IDT is used in a variety of applications, including:

- Signal Amplification: Used in audio and video equipment to amplify weak signals.
- Active Filters: Employed in designing low-pass, high-pass, band-pass, and notch filters.
- Voltage Followers: Used as a buffer to isolate different stages of a circuit.
- Comparators: Can be configured to compare two voltages and provide a digital output.
- Integrators and Differentiators: Used in analog computing applications.

## Conclusion

The STMicroelectronics UA741IDT operational amplifier is a reliable and versatile component that meets the needs of various electronic applications. With its wide supply voltage range, high gain, low noise, and robust performance characteristics, it is an excellent choice for engineers and designers looking to enhance their circuit designs. For specific applications and detailed electrical characteristics, it is always recommended to consult the manufacturer%27s datasheet to ensure proper usage and integration into designs.
UA741IDT Compare Parts
  • UA741IDT vs UA774APC
  • UA741IDT vs UA748IN
  • UA741IDT vs UA748IDT
  • UA741IDT vs UA748ID
  • UA741IDT vs UA748CP
  • UA741IDT vs UA748CN
  • UA741IDT vs UA748CDT
  • UA741IDT vs UA748CDR
  • UA741IDT vs UA748CD
  • UA741IDT vs UA748CD
  • UA741IDT vs UA747MWB
  • UA741IDT vs UA747CNG4
  • UA741IDT vs UA747CN
  • UA741IDT vs UA741MN
  • UA741IDT vs UA741MJ/B
  • UA741IDT vs UA741MFKB
  • UA741IDT vs UA741MDT
  • UA741IDT vs UA741MD
  • UA741IDT vs UA741IP
  • UA741IDT vs UA741IN
  • UA741IDT vs UA741ID
  • UA741IDT vs UA741CPSRE4
  • UA741IDT vs UA741CPSR
  • UA741IDT vs UA741CPS
  • UA741IDT vs UA741CPG4
  • UA741IDT vs UA741CP
  • UA741IDT vs UA741CN
  • UA741IDT vs UA741CDT
  • UA741IDT vs UA741CDRG4
  • UA741IDT vs UA741CDR
  • UA741IDT vs UA741CDG4
  • UA741IDT vs UA741CD
  • UA741IDT vs UA741CD
  • UA741IDT vs UA798HC
  • UA741IDT vs UA747CNE4
  • UA741IDT vs UA741CPE4
  • UA741IDT vs UA733M/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.