Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
with Voltage Reference
General Purpose
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2.5V ~ 11V, ?.25V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
10mV @ 2.5V
Current - Input Bias (Max)
0.25μA @ 5V
0.005μA @ 2.5V
Current - Output (Typ)
20mA @ 5V
40mA
Current - Quiescent (Max)
2.5mA
4μA
CMRR, PSRR (Typ)
-
67dB CMRR, 67dB PSRR
Propagation Delay (Max)
-
12μs
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC