TS880ICT
TS880ICT
Active
Description:  IC COMPARATOR SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   TS880ICT Datasheet
History Price: $1.68000
In Stock: 1500
TS880ICT Specification
Specification
Part No
TS880ICT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
SP3
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (?
0.9V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
Current - Output (Typ)
50mA @ 5V
Current - Quiescent (Max)
430nA, 600nA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
11μs
Hysteresis
3.1mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
TS880ICT Related Parts
TS861AID
TS861AID
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861AIDT
TS861AIDT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861AILT
TS861AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS861AIN
TS861AIN
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DIP
TS861ID
TS861ID
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861IDT
TS861IDT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861ILT
TS861ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS861IN
TS861IN
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DIP
TS862AID
TS862AID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS862AIDT
TS862AIDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS862AIN
TS862AIN
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8DIP
TS862ID
TS862ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS880ICT Compare Parts
  • TS880ICT vs TS884IPT
  • TS880ICT vs TS884IDT
  • TS880ICT vs TS883IST
  • TS880ICT vs TS883IQ2T
  • TS880ICT vs TS882IYST
  • TS880ICT vs TS882IST
  • TS880ICT vs TS882IQ2T
  • TS880ICT vs TS881ILT
  • TS880ICT vs TS881ICT
  • TS880ICT vs TS880ILT
  • TS880ICT vs TS864IYDT
  • TS880ICT vs TS864IPT
  • TS880ICT vs TS864IN
  • TS880ICT vs TS864IDT
  • TS880ICT vs TS864ID
  • TS880ICT vs TS864AIN
  • TS880ICT vs TS864AIDT
  • TS880ICT vs TS864AID
  • TS880ICT vs TS862IN
  • TS880ICT vs TS862IDT
  • TS880ICT vs TS862ID
  • TS880ICT vs TS862AIN
  • TS880ICT vs TS862AIDT
  • TS880ICT vs TS862AID
  • TS880ICT vs TS861IN
  • TS880ICT vs TS861ILT
  • TS880ICT vs TS861IDT
  • TS880ICT vs TS861ID
  • TS880ICT vs TS861AIN
  • TS880ICT vs TS861AILT
  • TS880ICT vs TS861AIDT
  • TS880ICT vs TS861AID
  • TS880ICT vs TS880ILT
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller