Packaging
Tape & Reel (TR)
Tube
Type
General Purpose
General Purpose
Output Type
Open-Drain, Rail-to-Rail
Push-Pull
Voltage - Supply, Single/Dual (?
0.9V ~ 5.5V
2.7V ~ 10V
Voltage - Input Offset (Max)
5mV @ 5V
15mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
300pA @ 5V
Current - Output (Typ)
50mA @ 5V
-
Current - Quiescent (Max)
430nA, 600nA
16μA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
70dB CMRR
Propagation Delay (Max)
11μs
2μs
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SC-70-5
8-DIP