TS880ICT
TS880ICT
Active
Description:  IC COMPARATOR SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   TS880ICT Datasheet
History Price: $1.68000
In Stock: 1500
TS880ICT vs TS882IQ2T
Series
SP3
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
2
Output Type
Open-Drain, Rail-to-Rail
Push-Pull
Voltage - Supply, Single/Dual (?
0.9V ~ 5.5V
1.1V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
6mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
10pA
Current - Output (Typ)
50mA @ 5V
-
Current - Quiescent (Max)
430nA, 600nA
500nA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
78dB CMRR
Propagation Delay (Max)
11μs
16μs
Hysteresis
3.1mV
4.2mV
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-UFDFN Exposed Pad
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
8-DFN (2x2)