☰
TS3333AMR
TS3333AMR
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   TS3333AMR Datasheet
History Price: $0.85770
In Stock: 45190
TS3333AMR Specification
Specification
Part No
TS3333AMR
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Current - Output
5 mA
Tolerance
?.15%
Temperature Coefficient
30ppm/ ℃
Noise - 0.1Hz to 10Hz
73μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
1.8V ~ 5.5V
Current - Supply
10μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
TS3333AMR Related Parts
TS3312AQPR
TS3312AQPR
STMicroelectronics
IC REG MICROPWR HI PREC 8QFN
TS3330AQPR
TS3330AQPR
STMicroelectronics
IC VREF SERIES 0.15% 8QFN
TS3333AQPR
TS3333AQPR
STMicroelectronics
IC VREF SERIES 0.15% 8QFN
TS3431AILT
TS3431AILT
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431AIZ
TS3431AIZ
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431AIZ-AP
TS3431AIZ-AP
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431AIZT
TS3431AIZT
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431BILT
TS3431BILT
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431BIZ
TS3431BIZ
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431BIZ-AP
TS3431BIZ-AP
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431BIZT
TS3431BIZT
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431CILT
TS3431CILT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% SOT23-3
TS3333AMR Compare Parts
  • TS3333AMR vs TS3431IZ-AP
  • TS3333AMR vs TS3431IZ
  • TS3333AMR vs TS3431ILT
  • TS3333AMR vs TS3431CIZT
  • TS3333AMR vs TS3431CIZ-AP
  • TS3333AMR vs TS3431CIZ
  • TS3333AMR vs TS3431CILT
  • TS3333AMR vs TS3431BIZT
  • TS3333AMR vs TS3431BIZ-AP
  • TS3333AMR vs TS3431BIZ
  • TS3333AMR vs TS3431BILT
  • TS3333AMR vs TS3431AIZT
  • TS3333AMR vs TS3431AIZ-AP
  • TS3333AMR vs TS3431AIZ
  • TS3333AMR vs TS3431AILT
  • TS3333AMR vs TS3333AQPR
  • TS3333AMR vs TS3330AQPR
  • TS3333AMR vs TS3312AQPR
  • TS3333AMR vs TS3333ACR
  • TS3333AMR vs TS3330AMR
  • TS3333AMR vs TS3330ACR
  • TS3333AMR vs TS3325AQPR
  • TS3333AMR vs TS3325AMR
  • TS3333AMR vs TS3325ACR
  • TS3333AMR vs TS3320AQPR
  • TS3333AMR vs TS3320AMR
  • TS3333AMR vs TS3320ACR
  • TS3333AMR vs TS3312AMR
  • TS3333AMR vs TS3312ACR
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend