Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ STMicroelectronics TS3431AIZ-AP
TS3431AIZ-AP
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 1% SOT23-3
Manufacturer:
STMicroelectronics
Datasheet:
TS3431AIZ-AP Datasheet
History Price: Obsolete
In Stock: 31040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS3431AIZ-AP Specification
Specification
Part No
TS3431AIZ-AP
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
24 V
Current - Output
100 mA
Tolerance
?%
Temperature Coefficient
100ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
500 μA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
TS3431AIZ-AP PDF Datasheet
TS3431AIZ-AP Datasheet
Click and Download: TS3431AIZ-AP Datasheet
TS3431AIZ-AP Related Parts
TS3312AQPR
STMicroelectronics
IC REG MICROPWR HI PREC 8QFN
TS3330AQPR
STMicroelectronics
IC VREF SERIES 0.15% 8QFN
TS3333AQPR
STMicroelectronics
IC VREF SERIES 0.15% 8QFN
TS3431AILT
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431AIZ
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431AIZT
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431BILT
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431BIZ
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431BIZ-AP
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431BIZT
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431CILT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% SOT23-3
TS3431CIZ
STMicroelectronics
IC VREF SHUNT ADJ 0.25% SOT23-3
TS3431AIZ-AP Compare Parts
TS3431AIZ-AP vs TS3431IZ-AP
TS3431AIZ-AP vs TS3431IZ
TS3431AIZ-AP vs TS3431ILT
TS3431AIZ-AP vs TS3431CIZT
TS3431AIZ-AP vs TS3431CIZ-AP
TS3431AIZ-AP vs TS3431CIZ
TS3431AIZ-AP vs TS3431CILT
TS3431AIZ-AP vs TS3431BIZT
TS3431AIZ-AP vs TS3431BIZ-AP
TS3431AIZ-AP vs TS3431BIZ
TS3431AIZ-AP vs TS3431BILT
TS3431AIZ-AP vs TS3431AIZT
TS3431AIZ-AP vs TS3431AIZ
TS3431AIZ-AP vs TS3431AILT
TS3431AIZ-AP vs TS3333AQPR
TS3431AIZ-AP vs TS3330AQPR
TS3431AIZ-AP vs TS3312AQPR
TS3431AIZ-AP vs TS3333AMR
TS3431AIZ-AP vs TS3333ACR
TS3431AIZ-AP vs TS3330AMR
TS3431AIZ-AP vs TS3330ACR
TS3431AIZ-AP vs TS3325AQPR
TS3431AIZ-AP vs TS3325AMR
TS3431AIZ-AP vs TS3325ACR
TS3431AIZ-AP vs TS3320AQPR
TS3431AIZ-AP vs TS3320AMR
TS3431AIZ-AP vs TS3320ACR
TS3431AIZ-AP vs TS3312AMR
TS3431AIZ-AP vs TS3312ACR
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend