Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ STMicroelectronics TS3431CILT
TS3431CILT
Active
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 0.25% SOT23-3
Manufacturer:
STMicroelectronics
Datasheet:
TS3431CILT Datasheet
History Price: $0.87000
In Stock: 41770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS3431CILT Specification
Specification
Part No
TS3431CILT
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
24 V
Current - Output
100 mA
Tolerance
?.25%
Temperature Coefficient
100ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
500 μA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
TS3431CILT PDF Datasheet
TS3431CILT Datasheet
Click and Download: TS3431CILT Datasheet
TS3431CILT Related Parts
TS3312AQPR
STMicroelectronics
IC REG MICROPWR HI PREC 8QFN
TS3330AQPR
STMicroelectronics
IC VREF SERIES 0.15% 8QFN
TS3333AQPR
STMicroelectronics
IC VREF SERIES 0.15% 8QFN
TS3431AILT
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431AIZ
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431AIZ-AP
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431AIZT
STMicroelectronics
IC VREF SHUNT ADJ 1% SOT23-3
TS3431BILT
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431BIZ
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431BIZ-AP
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431BIZT
STMicroelectronics
IC VREF SHUNT ADJ 0.5% SOT23-3
TS3431CIZ
STMicroelectronics
IC VREF SHUNT ADJ 0.25% SOT23-3
TS3431CILT Compare Parts
TS3431CILT vs TS3431IZ-AP
TS3431CILT vs TS3431IZ
TS3431CILT vs TS3431ILT
TS3431CILT vs TS3431CIZT
TS3431CILT vs TS3431CIZ-AP
TS3431CILT vs TS3431CIZ
TS3431CILT vs TS3431BIZT
TS3431CILT vs TS3431BIZ-AP
TS3431CILT vs TS3431BIZ
TS3431CILT vs TS3431BILT
TS3431CILT vs TS3431AIZT
TS3431CILT vs TS3431AIZ-AP
TS3431CILT vs TS3431AIZ
TS3431CILT vs TS3431AILT
TS3431CILT vs TS3333AQPR
TS3431CILT vs TS3330AQPR
TS3431CILT vs TS3312AQPR
TS3431CILT vs TS3333AMR
TS3431CILT vs TS3333ACR
TS3431CILT vs TS3330AMR
TS3431CILT vs TS3330ACR
TS3431CILT vs TS3325AQPR
TS3431CILT vs TS3325AMR
TS3431CILT vs TS3325ACR
TS3431CILT vs TS3320AQPR
TS3431CILT vs TS3320AMR
TS3431CILT vs TS3320ACR
TS3431CILT vs TS3312AMR
TS3431CILT vs TS3312ACR
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend