TS1871ILT
TS1871ILT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS1871ILT Datasheet
History Price: $1.63000
In Stock: 7400
TS1871ILT Specification
Specification
Part No
TS1871ILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.8 MHz
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
100 μV
Current - Supply
500μA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TS1871ILT PDF Datasheet
TS1871ILT Related Parts
TS1002IM8
TS1002IM8
Silicon Labs
IC OPAMP GP 2 CIRCUIT 8MSOP
TS1002IM8T
TS1002IM8T
Silicon Labs
IC OPAMP GP 2 CIRCUIT 8MSOP
TS1003IG5
TS1003IG5
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1003IG5T
TS1003IG5T
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1005IG5
TS1005IG5
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1005IG5T
TS1005IG5T
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS103ACS RLG
TS103ACS RLG
Taiwan Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
TS103CS RLG
TS103CS RLG
Taiwan Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
TS1100-100EG5
TS1100-100EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-100EG5T
TS1100-100EG5T
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-200EG5
TS1100-200EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-200EG5T
TS1100-200EG5T
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1871ILT Description
STMicroelectronics TS1871ILT Overview

The STMicroelectronics TS1871ILT is a high-precision operational amplifier designed for a wide range of applications that require accurate signal processing. This low-power, high-performance op-amp offers low offset voltage, low noise, and a wide operating voltage range, making it ideal for use in both industrial and consumer electronics. The TS1871ILT is well-suited for precision analog circuits, sensor signal conditioning, instrumentation, and audio applications. Its versatility and reliability in high-speed, low-noise environments make it an excellent choice for engineers seeking precision and performance.

Key Features

* Low Offset Voltage: One of the primary advantages of the TS1871ILT is its low input offset voltage, which reduces the need for external trimming and improves the overall accuracy of the circuit. This feature is essential for applications requiring high precision, such as sensor signal conditioning and measurement systems.

* Low Noise: The TS1871ILT is designed to offer low noise, which is crucial in minimizing the effects of unwanted signal interference. This makes it suitable for high-fidelity audio systems and instrumentation where clarity and signal integrity are important.

* Wide Supply Voltage Range: It operates over a wide supply voltage range, from 1.8V to 5.5V, providing flexibility in power-sensitive designs while maintaining stable operation across the range.

* Low Power Consumption: The TS1871ILT is designed to be energy-efficient, making it ideal for battery-operated systems and portable devices. Its low supply current ensures minimal power loss, contributing to overall energy savings.

* Rail-to-Rail Input and Output: The operational amplifier features rail-to-rail input and output capabilities, allowing it to be used in single-supply applications where the input and output voltages can extend to the rails, maximizing the signal dynamic range.

* High Slew Rate: The op-amp has a high slew rate, which allows it to accurately track rapid changes in the input signal, making it suitable for high-speed applications where fast response time is necessary.

* Excellent Stability: With robust internal design, the TS1871ILT ensures operational stability, even under varying temperature and voltage conditions, which is essential for applications in harsh environments.

Specifications

* Type: Single, low-power operational amplifier
* Supply Voltage Range: 1.8V to 5.5V
* Input Offset Voltage: 50µV (maximum)
* Input Bias Current: 1nA (typical)
* Open-Loop Gain: 100,000 (minimum)
* Slew Rate: 0.3V/µs (typical)
* Output Swing: 0V to (V+ - 0.2V) for a 100kΩ load
* Output Current Drive: 10mA (typical)
* Quiescent Supply Current: 25µA (typical)
* Gain-Bandwidth Product: 300kHz (typical)
* Package: SOT-23-5

Applications

* Signal Conditioning: The low offset voltage and low noise make the TS1871ILT ideal for use in signal conditioning circuits, where accuracy and precision are crucial for converting analog signals from sensors into meaningful data.

* Audio Systems: With its low noise and wide bandwidth, the TS1871ILT is suitable for high-fidelity audio applications, including pre-amplifiers, audio signal processing, and amplification stages.

* Instrumentation: In instrumentation systems, the TS1871ILT is used for accurate signal measurement and processing, especially where high-precision analog-to-digital conversion is required.

* Battery-Powered Devices: The low-power consumption makes this op-amp a good fit for battery-operated devices such as portable sensors, wearable devices, and other low-energy electronics.

* Data Acquisition Systems: Its precision and low power consumption also make it useful in data acquisition systems, where accurate signal amplification is required before the signal is fed into an ADC (Analog-to-Digital Converter).

Advantages

* High Precision: The TS1871ILT provides precise performance with its low offset voltage and low noise, making it ideal for critical applications where signal integrity is paramount.

* Low Power Consumption: Its low supply current allows for longer battery life in portable applications, which is a significant advantage in power-sensitive designs.

* Wide Voltage Range: The wide operating voltage range (1.8V to 5.5V) allows the TS1871ILT to be used in a variety of applications, from low-voltage systems to higher-voltage systems, without compromising performance.

* Small Package: The SOT-23-5 package enables space-efficient designs, making it suitable for compact systems where PCB real estate is limited.

* High Slew Rate: The high slew rate allows the TS1871ILT to track fast signal changes, making it suitable for high-speed applications where responsiveness is critical.

Conclusion

The STMicroelectronics TS1871ILT is an excellent choice for applications that require precision, low noise, and low power consumption. Its versatile features such as rail-to-rail input/output, wide supply voltage range, and high slew rate make it ideal for a broad spectrum of designs, including audio systems, signal conditioning, instrumentation, and portable electronics. This operational amplifier provides excellent performance in demanding applications, ensuring reliability and accuracy over extended periods of use.
TS1871ILT Compare Parts
  • TS1871ILT vs TS1874IYDT
  • TS1871ILT vs TS1874IPT
  • TS1871ILT vs TS1874IN
  • TS1871ILT vs TS1874IDT
  • TS1871ILT vs TS1874ID
  • TS1871ILT vs TS1874AIYPT
  • TS1871ILT vs TS1874AIYDT
  • TS1871ILT vs TS1874AIPT
  • TS1871ILT vs TS1874AIN
  • TS1871ILT vs TS1874AIDT
  • TS1871ILT vs TS1874AID
  • TS1871ILT vs TS1872IYDT
  • TS1871ILT vs TS1872IST
  • TS1871ILT vs TS1872IN
  • TS1871ILT vs TS1872IDT
  • TS1871ILT vs TS1872ID
  • TS1871ILT vs TS1872AIYDT
  • TS1871ILT vs TS1872AIST
  • TS1871ILT vs TS1872AIN
  • TS1871ILT vs TS1872AIDT
  • TS1871ILT vs TS1872AID
  • TS1871ILT vs TS1871IYLT
  • TS1871ILT vs TS1871IDT
  • TS1871ILT vs TS1871ID
  • TS1871ILT vs TS1871AIYLT
  • TS1871ILT vs TS1871AILT
  • TS1871ILT vs TS1871AIDT
  • TS1871ILT vs TS1871AID
  • TS1871ILT vs TS1854IPT
  • TS1871ILT vs TS1854IN
  • TS1871ILT vs TS1854IDT
  • TS1871ILT vs TS1854ID
  • TS1871ILT vs TS1854AIPT
  • TS1871ILT vs TS1854AIN
  • TS1871ILT vs TS1854AIDT
  • TS1871ILT vs TS1854AID
  • TS1871ILT vs TS1852IST
  • TS1871ILT vs TS1852IN
  • TS1871ILT vs TS1852IDT
  • TS1871ILT vs TS1852ID
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description