TS1871ILT
TS1871ILT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS1871ILT Datasheet
History Price: $1.63000
In Stock: 7400
TS1871ILT vs TS1874IN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.6V/μs
0.6V/μs
Gain Bandwidth Product
1.8 MHz
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
70 nA
Voltage - Input Offset
100 μV
3 mV
Current - Supply
500μA
500μA (x4 Channels)
Current - Output / Channel
80 mA
80 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-74A, SOT-753
14-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-5
14-DIP