Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TS1871ILT
TS1871ILT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
TS1871ILT Datasheet
History Price: $1.63000
In Stock: 7400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS1871ILT vs TS1854AID
Part No
TS1871ILT
TS1854AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.6V/μs
0.25V/μs
Gain Bandwidth Product
1.8 MHz
630 kHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
16 nA
Voltage - Input Offset
100 μV
1 mV
Current - Supply
500μA
162μA
Current - Output / Channel
80 mA
48 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
14-SO