☰
STPM33TR
STPM33TR
Active
Description:  IC ENERGY METER 1PHASE 32QFN
Manufacturer:  STMicroelectronics
Datasheet:   STPM33TR Datasheet
History Price: $2.99000
In Stock: 31090
STPM33TR Specification
Specification
Part No
STPM33TR
Category
PMIC - Energy Metering
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Input Impedance
-
Measurement Error
-
Voltage - I/O High
-
Voltage - I/O Low
-
Current - Supply
4.6mA
Voltage - Supply
2.95 V ~ 3.65 V
Meter Type
2 x Single Phase
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
STPM33TR PDF Datasheet
STPM33TR Related Parts
STPM01FTR
STPM01FTR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM10BTR
STPM10BTR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM11ATR
STPM11ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM12ATR
STPM12ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM13ATR
STPM13ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM14ATR
STPM14ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM32TR
STPM32TR
STMicroelectronics
IC ENERGY METER 1 PHASE 24QFN
STPM34TR
STPM34TR
STMicroelectronics
IC ENERGY METER 1PHASE 32QFN
STPMC1BTR
STPMC1BTR
STMicroelectronics
IC ENERGY METER 3 PHASE 20TSSOP
STPM098-TR
STPM098-TR
STMicroelectronics
DISCRETE
STPM33TR Description
The STMicroelectronics STPM33TR is a highly integrated, precision energy metering IC designed for smart energy applications, including electricity meters, power monitoring systems, and other energy management solutions. This device is particularly well-suited for applications requiring accurate measurement of electrical parameters, such as voltage, current, power, and energy consumption.

## Key Features:

1. High Accuracy: The STPM33TR offers high precision in energy measurement, with a typical accuracy of ±0.5% over a wide dynamic range. This makes it ideal for applications where precise energy consumption data is critical.

2. Integrated ADC: The device features a built-in 24-bit delta-sigma Analog-to-Digital Converter (ADC) that provides high-resolution measurements of voltage and current. This ADC is capable of sampling at high rates, ensuring accurate and timely data acquisition.

3. Multi-Channel Capability: The STPM33TR can measure multiple channels, allowing for the simultaneous monitoring of different phases in three-phase systems. This is essential for comprehensive energy management in industrial and commercial applications.

4. Digital Signal Processing: The IC includes an integrated digital signal processing (DSP) engine that performs real-time calculations of various electrical parameters, such as active power, reactive power, apparent power, power factor, and energy consumption.

5. Communication Interfaces: The STPM33TR supports various communication protocols, including SPI and I2C, enabling easy integration with microcontrollers and other digital systems for data retrieval and control.

6. Low Power Consumption: Designed for energy-efficient operation, the STPM33TR consumes minimal power, making it suitable for battery-operated devices and applications where energy conservation is a priority.

7. Temperature Compensation: The device includes temperature compensation features to ensure measurement accuracy across a wide temperature range, enhancing reliability in diverse operating conditions.

8. Integrated Reference Voltage: The STPM33TR comes with an integrated voltage reference, which simplifies the design and reduces the need for external components, contributing to a more compact solution.

## Specifications:

- Supply Voltage (VDD): 2.7V to 5.5V
- Measurement Range: Supports a wide range of input voltages and currents, typically up to 400V and 100A.
- ADC Resolution: 24 bits
- Sampling Rate: Up to 4 kHz
- Accuracy: ±0.5% for active energy measurement
- Power Consumption: Typically less than 1 mW in active mode
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in a compact LQFP-32 package.

## Applications:

The STPM33TR is designed for a variety of applications, including:

- Smart Meters: Used in residential and commercial electricity meters for accurate energy consumption measurement and reporting.
- Power Quality Monitoring: In systems that require monitoring of power quality parameters, such as harmonics and voltage sags/swells.
- Industrial Automation: For energy management in industrial settings, helping to optimize energy usage and reduce costs.
- Renewable Energy Systems: In solar inverters and other renewable energy applications where precise energy measurement is essential for efficiency and performance.

## Conclusion:

The STMicroelectronics STPM33TR is a versatile and highly accurate energy metering IC that meets the demands of modern energy management applications. With its integrated ADC, digital signal processing capabilities, and support for multiple communication interfaces, it provides a comprehensive solution for monitoring and managing energy consumption. Its low power consumption and high accuracy make it an excellent choice for smart meters and other energy-related applications, contributing to improved energy efficiency and sustainability.
STPM33TR Compare Parts
  • STPM33TR vs STPM34TR
  • STPM33TR vs STPM32TR
  • STPM33TR vs STPM14ATR
  • STPM33TR vs STPM13ATR
  • STPM33TR vs STPM12ATR
  • STPM33TR vs STPM11ATR
  • STPM33TR vs STPM10BTR
  • STPM33TR vs STPM01FTR
  • STPM33TR vs STPM098-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you