☰
STPM01FTR
STPM01FTR
Not For New Designs
Description:  IC ENERGY METER 1 PHASE 20TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   STPM01FTR Datasheet
History Price: $4.00000
In Stock: 17650
STPM01FTR Specification
Specification
Part No
STPM01FTR
Category
PMIC - Energy Metering
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Input Impedance
100kOhm
Measurement Error
0.1%
Voltage - I/O High
1.5V
Voltage - I/O Low
0.8V
Current - Supply
5mA
Voltage - Supply
3 V ~ 5.5 V
Meter Type
Single Phase
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
STPM01FTR PDF Datasheet
STPM01FTR Related Parts
STPM10BTR
STPM10BTR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM11ATR
STPM11ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM12ATR
STPM12ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM13ATR
STPM13ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM14ATR
STPM14ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM32TR
STPM32TR
STMicroelectronics
IC ENERGY METER 1 PHASE 24QFN
STPM33TR
STPM33TR
STMicroelectronics
IC ENERGY METER 1PHASE 32QFN
STPM34TR
STPM34TR
STMicroelectronics
IC ENERGY METER 1PHASE 32QFN
STPMC1BTR
STPMC1BTR
STMicroelectronics
IC ENERGY METER 3 PHASE 20TSSOP
STPM098-TR
STPM098-TR
STMicroelectronics
DISCRETE
STPM01FTR Compare Parts
  • STPM01FTR vs STPM34TR
  • STPM01FTR vs STPM33TR
  • STPM01FTR vs STPM32TR
  • STPM01FTR vs STPM14ATR
  • STPM01FTR vs STPM13ATR
  • STPM01FTR vs STPM12ATR
  • STPM01FTR vs STPM11ATR
  • STPM01FTR vs STPM10BTR
  • STPM01FTR vs STPM098-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you