☰
STPM32TR
STPM32TR
Active
Description:  IC ENERGY METER 1 PHASE 24QFN
Manufacturer:  STMicroelectronics
Datasheet:   STPM32TR Datasheet
History Price: $3.48000
In Stock: 10660
STPM32TR Specification
Specification
Part No
STPM32TR
Category
PMIC - Energy Metering
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Input Impedance
-
Measurement Error
-
Voltage - I/O High
-
Voltage - I/O Low
-
Current - Supply
3.9mA
Voltage - Supply
2.95 V ~ 3.65 V
Meter Type
2 x Single Phase
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
STPM32TR PDF Datasheet
STPM32TR Related Parts
STPM01FTR
STPM01FTR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM10BTR
STPM10BTR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM11ATR
STPM11ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM12ATR
STPM12ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM13ATR
STPM13ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM14ATR
STPM14ATR
STMicroelectronics
IC ENERGY METER 1 PHASE 20TSSOP
STPM33TR
STPM33TR
STMicroelectronics
IC ENERGY METER 1PHASE 32QFN
STPM34TR
STPM34TR
STMicroelectronics
IC ENERGY METER 1PHASE 32QFN
STPMC1BTR
STPMC1BTR
STMicroelectronics
IC ENERGY METER 3 PHASE 20TSSOP
STPM098-TR
STPM098-TR
STMicroelectronics
DISCRETE
STPM32TR Description
Overview of STMicroelectronics STPM32TR

The STMicroelectronics STPM32TR is a highly integrated, precision energy metering IC designed for smart energy applications. This device is particularly suitable for measuring electrical energy in single-phase systems, making it ideal for smart meters, energy monitoring systems, and various industrial applications. The STPM32TR combines advanced measurement capabilities with a robust communication interface, enabling accurate energy consumption tracking and reporting.

Key Specifications

- Supply Voltage: 2.7 V to 5.5 V
- Measurement Range: 0.5 A to 100 A (current)
- Accuracy: Class 1 (±1% for active energy)
- Power Consumption: 15 mA (typical)
- Communication Interface: SPI (Serial Peripheral Interface)
- Operating Temperature Range: -40°C to +85°C
- Package Type: LQFP (64-pin, 10 mm x 10 mm)

Measurement Capabilities

The STPM32TR is designed to provide precise measurements of active and reactive energy, voltage, current, and power factor. It features a high-resolution ADC (Analog-to-Digital Converter) that enables accurate sampling of the input signals. The device can measure both RMS (Root Mean Square) values and instantaneous values, providing comprehensive data for energy management applications.

Integrated Features

This IC includes several integrated features that enhance its functionality:

- Digital Signal Processing (DSP): The STPM32TR incorporates DSP capabilities for real-time processing of measurement data, allowing for advanced algorithms to be implemented for energy calculations.
- Calibration: The device supports calibration features that enable users to adjust the measurement parameters for improved accuracy, ensuring compliance with various standards.
- Tamper Detection: Built-in tamper detection mechanisms help to secure the device against unauthorized access or manipulation, which is crucial for smart metering applications.

Communication and Data Management

The STPM32TR utilizes an SPI interface for communication with microcontrollers or other processing units. This allows for fast data transfer rates, enabling real-time monitoring and control of energy consumption. The device can transmit measurement data, status information, and configuration settings, facilitating seamless integration into larger energy management systems.

Application Areas

The STPM32TR is suitable for a variety of applications, including:

- Smart Meters: Used in residential and commercial energy meters to provide accurate billing and consumption data.
- Energy Monitoring Systems: Ideal for industrial applications where monitoring energy usage is essential for efficiency and cost reduction.
- Home Automation: Integrated into smart home systems to track energy consumption and optimize usage.

Conclusion

The STMicroelectronics STPM32TR is a versatile and precise energy metering IC that meets the demands of modern energy management applications. With its high accuracy, integrated features, and robust communication capabilities, it is an excellent choice for designers looking to implement smart metering solutions. Its wide operating temperature range and low power consumption further enhance its suitability for various environments, making it a reliable component in energy monitoring and management systems.
STPM32TR Compare Parts
  • STPM32TR vs STPM34TR
  • STPM32TR vs STPM33TR
  • STPM32TR vs STPM14ATR
  • STPM32TR vs STPM13ATR
  • STPM32TR vs STPM12ATR
  • STPM32TR vs STPM11ATR
  • STPM32TR vs STPM10BTR
  • STPM32TR vs STPM01FTR
  • STPM32TR vs STPM098-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you