☰
STLUX383A
STLUX383A
Obsolete
Description:  IC DIGITAL CTLR PWM 38TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   STLUX383A Datasheet
History Price: $5.97000
In Stock: 12810
STLUX383A Specification
Specification
Part No
STLUX383A
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Lighting
Current - Supply
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
38-TSSOP
STLUX383A PDF Datasheet
STLUX383A Related Parts
STLD1
STLD1
STMicroelectronics
POWER-LINE COMMUNICATION DUAL LI
STLD1TR
STLD1TR
STMicroelectronics
POWER-LINE COMMUNICATION DUAL LI
STLUX285A
STLUX285A
STMicroelectronics
IC DIGITAL CTLR PWM 28TSSOP
STLUX285ATR
STLUX285ATR
STMicroelectronics
IC DIGITAL CTLR PWM 28TSSOP
STLUX325A
STLUX325A
STMicroelectronics
IC DIGITAL CTLR PWM 32VFQFPN
STLUX325ATR
STLUX325ATR
STMicroelectronics
IC DIGITAL CTLR PWM 32VFQFPN
STLUX383ATR
STLUX383ATR
STMicroelectronics
IC DIGITAL CTLR PWM 38TSSOP
STLUX385
STLUX385
STMicroelectronics
IC DIGITAL CTLR 38TSSOP
STLUX385A
STLUX385A
STMicroelectronics
IC DIGITAL CTLR 38TSSOP
STLUX385ATR
STLUX385ATR
STMicroelectronics
IC DIGITAL CTLR 38TSSOP
STLD60BQTR
STLD60BQTR
STMicroelectronics
IC LEVEL SHIFTER TFT POWERFLAT
STLUX383A Compare Parts
  • STLUX383A vs STLUX385A
  • STLUX383A vs STLUX385
  • STLUX383A vs STLUX383ATR
  • STLUX383A vs STLUX325ATR
  • STLUX383A vs STLUX325A
  • STLUX383A vs STLUX285ATR
  • STLUX383A vs STLUX285A
  • STLUX383A vs STLD1TR
  • STLUX383A vs STLD1
  • STLUX383A vs STLD60BQTR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!