☰
STLD1
STLD1
Active
Description:  POWER-LINE COMMUNICATION DUAL LI
Manufacturer:  STMicroelectronics
Datasheet:   STLD1 Datasheet
History Price: $3.99300
In Stock: 8700
STLD1 Specification
Specification
Part No
STLD1
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Line Communications
Current - Supply
560μA
Voltage - Supply
8V ~ 18V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
STLD1 PDF Datasheet
STLD1 Related Parts
STLD1TR
STLD1TR
STMicroelectronics
POWER-LINE COMMUNICATION DUAL LI
STLUX285A
STLUX285A
STMicroelectronics
IC DIGITAL CTLR PWM 28TSSOP
STLUX285ATR
STLUX285ATR
STMicroelectronics
IC DIGITAL CTLR PWM 28TSSOP
STLUX325A
STLUX325A
STMicroelectronics
IC DIGITAL CTLR PWM 32VFQFPN
STLUX325ATR
STLUX325ATR
STMicroelectronics
IC DIGITAL CTLR PWM 32VFQFPN
STLUX383A
STLUX383A
STMicroelectronics
IC DIGITAL CTLR PWM 38TSSOP
STLUX383ATR
STLUX383ATR
STMicroelectronics
IC DIGITAL CTLR PWM 38TSSOP
STLUX385
STLUX385
STMicroelectronics
IC DIGITAL CTLR 38TSSOP
STLUX385A
STLUX385A
STMicroelectronics
IC DIGITAL CTLR 38TSSOP
STLUX385ATR
STLUX385ATR
STMicroelectronics
IC DIGITAL CTLR 38TSSOP
STLD60BQTR
STLD60BQTR
STMicroelectronics
IC LEVEL SHIFTER TFT POWERFLAT
STLD1 Compare Parts
  • STLD1 vs STLUX385A
  • STLD1 vs STLUX385
  • STLD1 vs STLUX383ATR
  • STLD1 vs STLUX383A
  • STLD1 vs STLUX325ATR
  • STLD1 vs STLUX325A
  • STLD1 vs STLUX285ATR
  • STLD1 vs STLUX285A
  • STLD1 vs STLD1TR
  • STLD1 vs STLD60BQTR
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!