☰
STLUX285ATR
STLUX285ATR
Obsolete
Description:  IC DIGITAL CTLR PWM 28TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   STLUX285ATR Datasheet
History Price: Obsolete
In Stock: 16320
STLUX285ATR Specification
Specification
Part No
STLUX285ATR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Lighting
Current - Supply
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
STLUX285ATR PDF Datasheet
STLUX285ATR Related Parts
STLD1
STLD1
STMicroelectronics
POWER-LINE COMMUNICATION DUAL LI
STLD1TR
STLD1TR
STMicroelectronics
POWER-LINE COMMUNICATION DUAL LI
STLUX285A
STLUX285A
STMicroelectronics
IC DIGITAL CTLR PWM 28TSSOP
STLUX325A
STLUX325A
STMicroelectronics
IC DIGITAL CTLR PWM 32VFQFPN
STLUX325ATR
STLUX325ATR
STMicroelectronics
IC DIGITAL CTLR PWM 32VFQFPN
STLUX383A
STLUX383A
STMicroelectronics
IC DIGITAL CTLR PWM 38TSSOP
STLUX383ATR
STLUX383ATR
STMicroelectronics
IC DIGITAL CTLR PWM 38TSSOP
STLUX385
STLUX385
STMicroelectronics
IC DIGITAL CTLR 38TSSOP
STLUX385A
STLUX385A
STMicroelectronics
IC DIGITAL CTLR 38TSSOP
STLUX385ATR
STLUX385ATR
STMicroelectronics
IC DIGITAL CTLR 38TSSOP
STLD60BQTR
STLD60BQTR
STMicroelectronics
IC LEVEL SHIFTER TFT POWERFLAT
STLUX285ATR Compare Parts
  • STLUX285ATR vs STLUX385A
  • STLUX285ATR vs STLUX385
  • STLUX285ATR vs STLUX383ATR
  • STLUX285ATR vs STLUX383A
  • STLUX285ATR vs STLUX325ATR
  • STLUX285ATR vs STLUX325A
  • STLUX285ATR vs STLUX285A
  • STLUX285ATR vs STLD1TR
  • STLUX285ATR vs STLD1
  • STLUX285ATR vs STLD60BQTR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!