☰
STBC15JTR
STBC15JTR
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STBC15JTR Datasheet
History Price: $0.83850
In Stock: 19940
STBC15JTR Specification
Specification
Part No
STBC15JTR
Category
PMIC - Battery Chargers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Current, Voltage
Fault Protection
Over Current, Reverse Current
Charge Current - Max
40mA
Battery Pack Voltage
4.2V
Voltage - Supply (Max)
6.5V
Interface
USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
12-XFBGA, FCBGA
Supplier Device Package
12-Flip-Chip (1.11x1.41)
STBC15JTR Related Parts
STBC02AJR
STBC02AJR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC02BJR
STBC02BJR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC02JR
STBC02JR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC03JR
STBC03JR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC08PMR
STBC08PMR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 6DFN
STBC15LJTR
STBC15LJTR
STMicroelectronics
IC BAT CHG LI-ION 1CL 12FLIPCHIP
STBC15QTR
STBC15QTR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 12QFN
STBC21FTR
STBC21FTR
STMicroelectronics
IC BATT CHG LI-ION 1CEL 14HTSSOP
STBCFG01JR
STBCFG01JR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 25FLIP
STBC15JTR Compare Parts
  • STBC15JTR vs STBC21FTR
  • STBC15JTR vs STBC15QTR
  • STBC15JTR vs STBC15LJTR
  • STBC15JTR vs STBC08PMR
  • STBC15JTR vs STBC03JR
  • STBC15JTR vs STBC02JR
  • STBC15JTR vs STBC02BJR
  • STBC15JTR vs STBC02AJR
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller