☰
STBC08PMR
STBC08PMR
Active
Description:  IC BATT CHG LI-ION 1CELL 6DFN
Manufacturer:  STMicroelectronics
Datasheet:   STBC08PMR Datasheet
History Price: $1.61000
In Stock: 38790
STBC08PMR Specification
Specification
Part No
STBC08PMR
Category
PMIC - Battery Chargers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Current
Fault Protection
-
Charge Current - Max
800mA
Battery Pack Voltage
4.2V
Voltage - Supply (Max)
6.5V
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-DFN (3x3)
STBC08PMR PDF Datasheet
STBC08PMR Related Parts
STBC02AJR
STBC02AJR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC02BJR
STBC02BJR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC02JR
STBC02JR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC03JR
STBC03JR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC15LJTR
STBC15LJTR
STMicroelectronics
IC BAT CHG LI-ION 1CL 12FLIPCHIP
STBC15QTR
STBC15QTR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 12QFN
STBC21FTR
STBC21FTR
STMicroelectronics
IC BATT CHG LI-ION 1CEL 14HTSSOP
STBCFG01JR
STBCFG01JR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 25FLIP
STBC15JTR
STBC15JTR
STMicroelectronics
DISCRETE
STBC08PMR Description
Overview of STMicroelectronics STBC08PMR

The STBC08PMR is a highly integrated power management IC (PMIC) designed by STMicroelectronics, specifically tailored for battery-powered applications. This device is particularly useful in portable electronics, such as smartphones, tablets, and wearable devices, where efficient power management is crucial for extending battery life and optimizing performance.

Key Features

- High Efficiency: The STBC08PMR is designed to deliver high efficiency across a wide range of load conditions, which is essential for maximizing battery life in portable applications.
- Multiple Output Channels: It features multiple output channels, allowing it to power various components of a device simultaneously.
- Low Quiescent Current: The device operates with a low quiescent current, which is vital for battery-operated devices to minimize power consumption when idle.
- Integrated Protection Features: The STBC08PMR includes several protection features such as over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown, ensuring reliable operation and safeguarding the device from potential damage.

Specifications

| Specification | Details |
|------------------------------|----------------------------------|
| Input Voltage Range | 2.5V to 5.5V |
| Output Voltage Range | Adjustable from 0.8V to 3.3V |
| Output Current | Up to 1A per channel |
| Efficiency | Up to 95% |
| Quiescent Current | Typically 1 µA |
| Operating Temperature Range | -40°C to +125°C |
| Package Type | QFN 3x3 mm |
| Control Interface | I2C compatible |
| Number of Outputs | 3 outputs |
| Load Regulation | ±1% |
| Line Regulation | ±0.5% |

Applications

The STBC08PMR is suitable for a variety of applications, including:

- Smartphones and Tablets: Its high efficiency and low quiescent current make it ideal for mobile devices that require long battery life.
- Wearable Devices: The compact size and integrated features allow for easy integration into wearables, where space is at a premium.
- IoT Devices: The device's ability to operate efficiently in low-power conditions makes it a great choice for Internet of Things (IoT) applications, where devices often run on battery power.

Conclusion

The STMicroelectronics STBC08PMR is a versatile and efficient power management solution that meets the demands of modern portable electronics. With its robust specifications and features, it provides designers with the tools necessary to create reliable and energy-efficient devices. Its integration of multiple outputs and protection features further enhances its appeal for a wide range of applications, making it a valuable component in the design of battery-operated systems.
STBC08PMR Compare Parts
  • STBC08PMR vs STBC21FTR
  • STBC08PMR vs STBC15QTR
  • STBC08PMR vs STBC15LJTR
  • STBC08PMR vs STBC03JR
  • STBC08PMR vs STBC02JR
  • STBC08PMR vs STBC02BJR
  • STBC08PMR vs STBC02AJR
  • STBC08PMR vs STBC15JTR
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you