☰
STBC02BJR
STBC02BJR
Active
Description:  IC BAT CHG LI-ION 1CL 30FLIPCHIP
Manufacturer:  STMicroelectronics
Datasheet:   STBC02BJR Datasheet
History Price: $3.64000
In Stock: 17500
STBC02BJR Specification
Specification
Part No
STBC02BJR
Category
PMIC - Battery Chargers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Timer
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max
450mA
Battery Pack Voltage
4.2V
Voltage - Supply (Max)
5.4V
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
30-UFBGA, FCBGA
Supplier Device Package
30-FlipChip (2.59x2.25)
STBC02BJR PDF Datasheet
STBC02BJR Related Parts
STBC02AJR
STBC02AJR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC02JR
STBC02JR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC03JR
STBC03JR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC08PMR
STBC08PMR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 6DFN
STBC15LJTR
STBC15LJTR
STMicroelectronics
IC BAT CHG LI-ION 1CL 12FLIPCHIP
STBC15QTR
STBC15QTR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 12QFN
STBC21FTR
STBC21FTR
STMicroelectronics
IC BATT CHG LI-ION 1CEL 14HTSSOP
STBCFG01JR
STBCFG01JR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 25FLIP
STBC15JTR
STBC15JTR
STMicroelectronics
DISCRETE
STBC02BJR Compare Parts
  • STBC02BJR vs STBC21FTR
  • STBC02BJR vs STBC15QTR
  • STBC02BJR vs STBC15LJTR
  • STBC02BJR vs STBC08PMR
  • STBC02BJR vs STBC03JR
  • STBC02BJR vs STBC02JR
  • STBC02BJR vs STBC02AJR
  • STBC02BJR vs STBC15JTR
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you