☰
STBB2J30-R
STBB2J30-R
Active
Description:  IC REG BCK BST PROG 20FLIPCHIP
Manufacturer:  STMicroelectronics
Datasheet:   STBB2J30-R Datasheet
History Price: $3.45000
In Stock: 460
STBB2J30-R Specification
Specification
Part No
STBB2J30-R
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck-Boost
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
2.4V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3V, 3.3V
Voltage - Output (Max)
-
Current - Output
800mA
Frequency - Switching
2.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFBGA, FCBGA
Supplier Device Package
20-Flip-Chip (2.1x1.8)
STBB2J30-R PDF Datasheet
STBB2J30-R Related Parts
STBB1-APUR
STBB1-APUR
STMicroelectronics
IC REG BCK BST ADJ 1.6A 10DFN
STBB1PUR
STBB1PUR
STMicroelectronics
IC REG BCK BST ADJ 1.6A 10DFN
STBB2J29-R
STBB2J29-R
STMicroelectronics
IC REG BCK BST PROG 20FLIPCHIP
STBB2JAD-R
STBB2JAD-R
STMicroelectronics
IC REG BCK BST ADJ 20FLIPCHIP
STBB3JCCR
STBB3JCCR
STMicroelectronics
IC REG BCK BST ADJ 2A 20FLIPCHIP
STBB3JR
STBB3JR
STMicroelectronics
IC REG BCK BST ADJ 2A 20FLIPCHIP
STBB3NJR
STBB3NJR
STMicroelectronics
IC REG BCK
STBB2J30-R Compare Parts
  • STBB2J30-R vs STBB3JCCR
  • STBB2J30-R vs STBB2JAD-R
  • STBB2J30-R vs STBB2J29-R
  • STBB2J30-R vs STBB1PUR
  • STBB2J30-R vs STBB1-APUR
  • STBB2J30-R vs STBB3NJR
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.