☰
STBB1PUR
STBB1PUR
Obsolete
Description:  IC REG BCK BST ADJ 1.6A 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STBB1PUR Datasheet
History Price: Obsolete
In Stock: 24240
STBB1PUR Specification
Specification
Part No
STBB1PUR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck-Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
5.5V
Current - Output
1.6A (Switch)
Frequency - Switching
1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STBB1PUR PDF Datasheet
STBB1PUR Related Parts
STBB1-APUR
STBB1-APUR
STMicroelectronics
IC REG BCK BST ADJ 1.6A 10DFN
STBB2J29-R
STBB2J29-R
STMicroelectronics
IC REG BCK BST PROG 20FLIPCHIP
STBB2J30-R
STBB2J30-R
STMicroelectronics
IC REG BCK BST PROG 20FLIPCHIP
STBB2JAD-R
STBB2JAD-R
STMicroelectronics
IC REG BCK BST ADJ 20FLIPCHIP
STBB3JCCR
STBB3JCCR
STMicroelectronics
IC REG BCK BST ADJ 2A 20FLIPCHIP
STBB3JR
STBB3JR
STMicroelectronics
IC REG BCK BST ADJ 2A 20FLIPCHIP
STBB3NJR
STBB3NJR
STMicroelectronics
IC REG BCK
STBB1PUR Compare Parts
  • STBB1PUR vs STBB3JCCR
  • STBB1PUR vs STBB2JAD-R
  • STBB1PUR vs STBB2J30-R
  • STBB1PUR vs STBB2J29-R
  • STBB1PUR vs STBB1-APUR
  • STBB1PUR vs STBB3NJR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.