☰
STBB1-APUR
STBB1-APUR
Active
Description:  IC REG BCK BST ADJ 1.6A 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STBB1-APUR Datasheet
History Price: $2.83000
In Stock: 11130
STBB1-APUR Specification
Specification
Part No
STBB1-APUR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck-Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
5.5V
Current - Output
1.6A (Switch)
Frequency - Switching
1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STBB1-APUR PDF Datasheet
STBB1-APUR Related Parts
STBB1PUR
STBB1PUR
STMicroelectronics
IC REG BCK BST ADJ 1.6A 10DFN
STBB2J29-R
STBB2J29-R
STMicroelectronics
IC REG BCK BST PROG 20FLIPCHIP
STBB2J30-R
STBB2J30-R
STMicroelectronics
IC REG BCK BST PROG 20FLIPCHIP
STBB2JAD-R
STBB2JAD-R
STMicroelectronics
IC REG BCK BST ADJ 20FLIPCHIP
STBB3JCCR
STBB3JCCR
STMicroelectronics
IC REG BCK BST ADJ 2A 20FLIPCHIP
STBB3JR
STBB3JR
STMicroelectronics
IC REG BCK BST ADJ 2A 20FLIPCHIP
STBB3NJR
STBB3NJR
STMicroelectronics
IC REG BCK
STBB1-APUR Description
Overview of STMicroelectronics STBB1-APUR

The STBB1-APUR is a highly integrated battery management IC designed by STMicroelectronics, specifically tailored for battery-powered applications. This device is particularly suitable for portable electronics, such as smartphones, tablets, and wearable devices, where efficient battery management is crucial for performance and longevity. The STBB1-APUR is known for its advanced features that enhance battery safety, efficiency, and overall system reliability.

Key Specifications

- Input Voltage Range: 2.5V to 5.5V
- Battery Voltage Range: 1.8V to 4.5V
- Quiescent Current: 1 µA (typical)
- Operating Temperature Range: -40°C to 125°C
- Charge Current: Up to 1A
- Discharge Current: Up to 1A
- Protection Features: Overvoltage protection, undervoltage protection, overcurrent protection, and thermal protection
- Package Type: DFN (Dual Flat No-lead)
- Pin Count: 10

Functional Features

- Integrated Battery Management: The STBB1-APUR provides comprehensive battery management functions, including charging, discharging, and protection. This integration simplifies the design process and reduces the number of external components required, leading to a more compact solution.

- High Efficiency: The device is designed for high efficiency during both charging and discharging cycles, which is essential for maximizing battery life and performance. This efficiency is particularly important in portable applications where power conservation is critical.

- Advanced Protection Features: The STBB1-APUR includes multiple protection mechanisms, such as overvoltage protection, undervoltage protection, and overcurrent protection. These features help prevent damage to the battery and the device, ensuring safe operation under various conditions.

- Low Quiescent Current: With a typical quiescent current of just 1 µA, the STBB1-APUR is optimized for low-power applications, making it ideal for battery-operated devices that require minimal power consumption during standby modes.

- Thermal Protection: The device incorporates thermal protection features that prevent overheating, ensuring safe operation even in high-temperature environments. This is particularly important for maintaining battery health and longevity.

Applications

The STBB1-APUR is suitable for a wide range of applications, including:

- Portable Electronics: It is commonly used in smartphones, tablets, and portable media players, where efficient battery management is essential for user experience and device performance.

- Wearable Devices: The device is ideal for smartwatches, fitness trackers, and other wearable technology, where compact size and low power consumption are critical.

- Consumer Electronics: The STBB1-APUR can be found in various consumer electronics, including remote controls, wireless speakers, and other battery-operated devices.

- Industrial Applications: In industrial settings, the device can be used in battery-powered sensors and monitoring equipment, providing reliable battery management for critical applications.

Conclusion

The STMicroelectronics STBB1-APUR is a highly efficient and versatile battery management IC that meets the demands of modern portable applications. With its wide input voltage range, advanced protection features, and low quiescent current, it is an excellent choice for engineers looking to implement effective battery management solutions in smartphones, tablets, and wearable devices. Its compact design and high efficiency further enhance its suitability for a variety of applications, making it a valuable component in battery-powered systems.
STBB1-APUR Compare Parts
  • STBB1-APUR vs STBB3JCCR
  • STBB1-APUR vs STBB2JAD-R
  • STBB1-APUR vs STBB2J30-R
  • STBB1-APUR vs STBB2J29-R
  • STBB1-APUR vs STBB1PUR
  • STBB1-APUR vs STBB3NJR
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.